The SN74AS241ADWR is a high-performance octal buffer and line driver designed by Texas Instruments to specifically address the requirements for driving highly capacitive or relatively low-impedance loads. This device is ideal for memory address drivers, clock drivers, and bus-oriented transmitters and receivers, which are essential in a wide range of digital applications.
Key Features
- Logic Type: Octal Buffer/Line Driver with 3-state outputs.
- Output Type: 3-State, allowing for connection to a bus or data lines where multiple drivers can place data.
- Number of Channels: 8, providing ample connectivity for complex digital systems.
- Supply Voltage: Operates at 5V, which is common in TTL logic circuits.
- Output Current: High-current outputs drive up to 15 LSTTL loads.
- Package / Case: SOIC-20, a surface-mount package that saves space on PCBs.
- Operating Temperature: Ranges from -40°C to 85°C, ensuring reliable performance in a variety of environments.
Performance and Quality
The SN74AS241ADWR is built with advanced Schottky TTL circuitry, which delivers high speed and reduced power consumption. Its fast propagation delay and transition times make it suitable for high-speed applications. Texas Instruments ensures that each device meets or exceeds stringent quality standards, providing reliability and performance that engineers can trust.
Applications
Thanks to its versatility and performance characteristics, the SN74AS241ADWR is widely used in:
- Memory address driving
- Bus-oriented communication systems
- Data transmission systems
- Microprocessor or microcontroller interfacing
- Industrial control systems
Ordering Information
The SN74AS241ADWR is available in a tape and reel format, facilitating automated assembly processes. Its industry-standard footprint and pinout make it easy to design into new systems or replace existing components in legacy equipment.