EN
  • EN
  • DE

TL084CPWRG4

Part No TL084CPWRG4
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description JEET-INPUT OPERTIONAL AMPLIFERS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1268022-TL084CPWRG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TL084CPWRG4 CAD Model

Description

Product Overview: TL084CPWRG4 from Texas Instruments

The TL084CPWRG4 is a high-performance operational amplifier (op-amp) integrated circuit (IC) produced by Texas Instruments (TI), a leader in semiconductor design and manufacturing. This particular model is part of the TL08x series of JFET-input operational amplifiers, which are well-known for their low input bias and offset currents, as well as a high slew rate. The TL084CPWRG4 is designed to offer a blend of features that make it suitable for a wide range of applications, including audio and instrumentation amplification, active filters, and many other analog functions.

Key Features

  • Low Power Consumption: The TL084CPWRG4 is optimized for low power consumption, making it ideal for battery-powered devices and energy-efficient applications.
  • Wide Bandwidth: With a bandwidth of 3 MHz, the device can handle a broad range of frequencies, allowing it to be used in various audio and signal processing tasks.
  • High Slew Rate: A slew rate of 13 V/μs ensures that the op-amp can respond quickly to changes in input, important for fast signal amplification and accurate waveform generation.
  • JFET Input: The JFET input stage provides high input impedance and low input bias current, which is beneficial for high-impedance sensor interfaces and precision amplification.
  • Low Noise: Its design minimizes noise, making it suitable for audio pre-amplification and other applications where signal integrity is crucial.
  • Quad Operational Amplifier: The TL084CPWRG4 contains four independent op-amps in a single package, offering design flexibility and space-saving advantages.

Package and Quality

The TL084CPWRG4 is available in a TSSOP (Thin Shrink Small Outline Package) with 14 pins, which is known for its small footprint and good thermal performance. This packaging is suitable for surface-mount technology (SMT), allowing for efficient assembly and compact circuit designs.

As with all Texas Instruments products, the TL084CPWRG4 is manufactured to high-quality standards, ensuring reliability and performance consistency. It is designed to meet the stringent requirements of industrial and commercial applications, providing robust operation over a wide range of temperatures and conditions.

Applications

The versatility of the TL084CPWRG4 makes it an excellent choice for a variety of applications, including:

  • Audio Processing and Hi-Fi Systems
  • Analog Signal Conditioning
  • Active Filters and Oscillators
  • Data Acquisition Systems
  • Instrumentation Amplifiers
  • Function Generators

Overall, the TL084CPWRG4 from Texas Instruments is a reliable and versatile component that can enhance the performance of a wide array of electronic systems.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP GP 4 CIRCUIT 14SOIC / General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Lowest to $8.3571
Linear Technology
IC OPAMP DUAL GP 80MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.4414
Analog Devices Inc.
IC OPAMP CFA 2 CIRCUIT 16LFCSP / Current Feedback Amplifier 2 Circuit 16-LFCSP (4x4)
Lowest to $5.0427
Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8MSOP / Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-MSOP
Lowest to $2.3582
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Lowest to $6.3156
Linear Technology
IC OPAMP VFB 220MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP T/R
Need more? Email Us
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464
Linear Technology
Dual Programmable Gain Amplifiers with Serial Digital Interface | IC OPAMP PGA 2 CIRCUIT 12DFN
Lowest to $11.6418

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
135+ $0.3784 $51.0840
325+ $0.3105 $100.9125
500+ $0.3008 $150.4000
690+ $0.2911 $200.8590
890+ $0.2814 $250.4460
1,190+ $0.2523 $300.2370
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 55,670 pieces
MOQ: 135 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess