EN
  • EN
  • DE

TVP5146M1

Part No TVP5146M1
Manufacturer Texas Instruments
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 05+
Reference case HTQFP14
Manufacturer Texas Instruments
Manufacturer Homepage www.ti.com
RoHS State Request Verification
Win Source Part Number 720971-TVP5146M1
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TVP5146M1 CAD Model

Description

Texas Instruments TVP5146M1 Video Decoder

The TVP5146M1 from Texas Instruments is a high-quality, single-chip video decoder that converts analog video signals into digital video data compatible with a variety of multimedia applications. This advanced decoder supports NTSC, PAL, and SECAM video formats, making it a versatile solution for global video applications.

Equipped with robust features, the TVP5146M1 offers a flexible interface that is ideal for DVD players/recorders, digital set-top boxes, digital video recorders, video conferencing systems, and surveillance systems. Its ability to handle a wide range of video inputs makes it a top choice for designers looking to create multi-standard video systems.

Key features of the TVP5146M1 include:

  • Multi-Format Support: It supports all analog broadcast video formats including NTSC, PAL, and SECAM, providing seamless decoding capabilities.
  • High-Quality Video: Thanks to its 10-bit analog-to-digital conversion and 2D comb filter, it ensures high-quality video output with minimal artifacts.
  • Multiple Video Inputs: It can accept input from composite (CVBS), S-Video (Y/C), and component (YPbPr or RGB) sources, offering designers flexibility in their applications.
  • Macrovision Detection: The decoder is capable of detecting Macrovision copy protection signals, ensuring compliance with content protection standards.
  • Flexible Output Formats: The TVP5146M1 provides a wide range of digital video output formats including ITU-R BT.656 (8-bit) and digital YCbCr (4:2:2).

With its low power consumption and small footprint, the TVP5146M1 is designed for efficient operation in a variety of systems. Its programmable video quality settings allow for fine-tuning of brightness, contrast, saturation, and hue to meet specific application requirements.

Overall, the Texas Instruments TVP5146M1 is a powerful and flexible video decoding solution that delivers high-quality video and is well-suited for diverse multimedia applications.

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.8398 $54.7184
18+ $5.6122 $101.0196
28+ $5.4368 $152.2304
39+ $5.2614 $205.1946
50+ $5.0861 $254.3050
66+ $4.5599 $300.9534
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess