EN
  • EN
  • DE

UC3526ADWG4

Part No UC3526ADWG4
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR MULT TOP 18SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Output Type Transistor Driver
Purpose Step-Up, Step-Down, Step-Up/Step-Down
Number of Outputs 2
Output Phases 1
Supply Voltage - Operating 7 V to 35 V
Frequency - Switching 1Hz to 600kHz
Duty Cycle (Max) 49%
Synchronous Rectifier Yes
Clock Sync Yes
Control Features Enable, Frequency Control, Reset, Soft Start
Temperature Range - Operating 0°C to 70°C (TA)
Case / Package 18-SOIC
Win Source Part Number 1115466-UC3526ADWG4
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UC3526ADWG4 CAD Model

Description

Product Overview: UC3526ADWG4 from Texas Instruments

The UC3526ADWG4 is a sophisticated pulse-width modulation (PWM) controller designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This integrated circuit is engineered to provide high-performance control for a variety of power conversion applications. It is a versatile component suitable for use in switch-mode power supplies, DC-DC converters, motor control circuits, and other systems requiring precise power regulation.

Key Features

  • Dual Output Drive Stages: The UC3526ADWG4 features two totem-pole outputs capable of driving power MOSFETs or bipolar transistors. This enables the design of push-pull, half-bridge, and full-bridge power converters.
  • Adjustable Dead-Time Control: This function allows designers to fine-tune the overlap of the output drivers to optimize efficiency and prevent shoot-through in power stages.
  • Wide Bandwidth Error Amplifier: The onboard error amplifier with a wide bandwidth enables fast response to load transients and tight voltage regulation, which is critical for sensitive electronic applications.
  • Oscillator with Synchronization Capability: The internal oscillator can be synchronized to an external clock, allowing multiple UC3526ADWG4 devices to be synchronized in complex power systems, reducing noise and interference.

Protection Features

  • Under-Voltage Lockout (UVLO): This feature ensures that the device operates only when the supply voltage is within the specified range, protecting the circuit from low-voltage conditions.
  • Over-Current Protection: The UC3526ADWG4 is equipped with a current-sensing comparator that can be used to implement over-current protection, safeguarding the power components from damage due to excessive current.

Applications

The utility of the UC3526ADWG4 extends across various sectors, including telecommunications, consumer electronics, industrial systems, and aerospace. Its robust design makes it particularly well-suited for applications that demand reliable and efficient power management.

Package and Quality

Encased in a 24-pin SOIC package, the UC3526ADWG4 is designed for surface mount technology, allowing for compact PCB design. Texas Instruments is known for its commitment to quality, and this product is no exception, meeting high industry standards for performance and reliability.

You May Also Be Interested in

Monolithic Power Systems Inc.
IC REG BUCK-BOOST
Lowest to $10.3636
Texas Instruments
IC REG CTRLR BUCK 24QFN
Lowest to $4.2444
Microchip Technology
IC REG CTRLR SEPIC 20TSSOP
Need more? Email Us
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Lowest to $2.2993
Texas Instruments
Need more? Email Us
Microchip Technology
IC REG CTRLR SEPIC 20SSOP
Need more? Email Us
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Need more? Email Us
Texas Instruments
Lowest to $3.7940
Texas Instruments
UC2875-EP ENHANCED PRODUCT PHASE
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.0699 $52.9087
30+ $3.3395 $100.1850
47+ $3.2351 $152.0497
64+ $3.1307 $200.3648
83+ $3.0264 $251.1912
111+ $2.7133 $301.1763
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,840 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess