EN
  • EN
  • DE

UC3845AD8

Part No UC3845AD8
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR MULT TOPOLOGY 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Type Transistor Driver
Purpose Step-Up, Step-Down, Step-Up/Step-Down
Topology Buck, Boost, Flyback, Forward Converter
Number of Outputs 1
Output Phases 1
Supply Voltage - Operating 7.6 V to 30 V
Frequency - Switching 500kHz
Duty Cycle (Max) 48%
Synchronous Rectifier No
Clock Sync No
Control Features Frequency Control
Temperature Range - Operating 0°C to 70°C (TA)
Case / Package 8-SOIC
Win Source Part Number 083921-UC3845AD8
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Application Field Used in Power Management, Industrial
Ultra Librarian 3D Model Ultra Librarian UC3845AD8 CAD Model

Description

Overview of Texas Instruments UC3845AD8

The Texas Instruments UC3845AD8 is a high-performance current mode pulse width modulation (PWM) controller that is widely used in switch-mode power supplies. This integrated circuit is designed to offer precise control in a variety of power conversion applications, including DC-DC converters, off-line converters, and other power control systems.

Key Features

  • High-Frequency Operation: With a maximum duty cycle of up to 100%, the UC3845AD8 is capable of high-frequency operation which can go up to 500 kHz. This allows for smaller-sized power components, reducing the overall size and cost of the power supply.
  • Optimized for Off-line and DC-to-DC Converters: The device is specifically designed for off-line and DC-to-DC converter applications, ensuring reliability and efficiency in these systems.
  • Automatic Feed-Forward Compensation: The IC features automatic feed-forward compensation, which helps in improving the response to large input voltage variations.
  • Pulse-by-Pulse Current Limiting: Enhanced protection is provided by the pulse-by-pulse current limiting feature, which ensures that the system is safeguarded against short-circuit conditions.
  • Under-Voltage Lockout (UVLO): The UC3845AD8 incorporates an under-voltage lockout with hysteresis, which prevents the circuit from operating at insufficient voltages that could potentially cause damage or erratic operation.

Product Specifications

  • Package: The device is available in an 8-pin narrow body SOIC package, making it suitable for compact designs.
  • Operating Temperature Range: It operates over an extended temperature range of -40°C to 85°C, which ensures stable performance in various environmental conditions.
  • Trimmed Oscillator Discharge Current: The internal oscillator's discharge current is trimmed, which provides consistent and accurate timing for all operating conditions.

Applications

The UC3845AD8 is versatile and can be used in a range of applications. It is particularly effective in power supplies for consumer electronics, industrial systems, telecommunications equipment, and servers. Its robust design and feature set make it a preferred choice for engineers looking to implement a reliable power management solution.

Overall, the Texas Instruments UC3845AD8 PWM controller is a highly integrated, feature-rich solution for power supply design that offers efficiency, reliability, and flexibility for a wide array of electronic applications.

You May Also Be Interested in

Fairchild/ON Semiconductor
SWITCHING CONTROLLER / Buck Regulator Positive Output Step-Down DC-DC Controller IC 8-SOIC
Need more? Email Us
Microchip Technology
VOLTAGE MODE PWMS, HIGH-RELIABIL
Lowest to $13.0500
Fairchild/ON Semiconductor
SWITCHING CONTROLLER
Lowest to $12.0882
Richtek USA Inc.
IC PWM CTRLR WQFN-24
Lowest to $0.6622
ON Semiconductor
IC REG CTRLR BOOST 8SOIC
Lowest to $1.7001
Renesas Electronics America
IC AMP CLASS / Regulator Output DC-DC Controller IC
Need more? Email Us
ON Semiconductor
PWM DC TO DC CONTROLLER / Regulator Output DC-DC Controller IC
Need more? Email Us
Texas Instruments
DC-DC REGULATED PWR SUPPLY MOD / Regulator Output DC-DC Controller IC
Lowest to $71.9487
Nisshinbo Micro Devices Inc.
18.5V INPUT PWM/VFM STEP-DOWN DC
Lowest to $0.3217

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1371
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429

Pricing & Ordering

Quantity Unit Price Ext. Price
85+ $0.5940 $50.4900
180+ $0.5564 $100.1520
280+ $0.5376 $150.5280
400+ $0.5000 $200.0000
520+ $0.4813 $250.2760
650+ $0.4625 $300.6250
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,109 pieces
MOQ: 85 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess