EN
  • EN
  • DE

NCV887601D1R2G

Part No NCV887601D1R2G
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BOOST 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers
Mfr ON Semiconductor
Package Tape & Reel
Product Status Active
Output Type Transistor Driver
Function Step-Up
Output Configuration Positive
Topology Boost
Number of Outputs 1
Output Phases 1
Voltage - Supply (Vcc/Vdd) 2V ~ 40V
Frequency - Switching 170kHz
Duty Cycle (Max) 83%
Synchronous Rectifier No
Clock Sync No
Control Features Frequency Control
Temperature Range - Operating -40°C ~ 150°C (TJ)
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number NCV887601
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 832448-NCV887601D1R2G
Ultra Librarian 3D Model Ultra Librarian NCV887601D1R2G CAD Model

Description

ON Semiconductor NCV887601D1R2G: Automotive Grade Boost Controller

The ON Semiconductor NCV887601D1R2G is a high-performance, automotive-grade boost controller specifically designed to meet the rigorous standards of automotive applications. This advanced component is engineered to deliver efficient power management and is an ideal solution for systems that require a stable and reliable boost converter functionality.

Key Features

  • Wide Input Voltage Range: The device operates over a broad input voltage range, making it suitable for a variety of automotive power systems.
  • High Current Capability: With its ability to handle high current levels, the NCV887601D1R2G is well-suited for applications that demand robust power delivery.
  • Adjustable Output Voltage: Users can set the output voltage to meet the specific needs of their application, providing flexibility and precision in power regulation.
  • Integrated Protections: The device includes features such as overvoltage, overcurrent, and thermal shutdown protections, ensuring the safety and longevity of both the boost controller and the overall system.
  • Frequency Synchronization: It allows for frequency synchronization to an external clock, which can help minimize electromagnetic interference (EMI) within sensitive automotive environments.
  • PWM Operation: Pulse Width Modulation (PWM) operation provides efficient power conversion and helps in optimizing the performance of the system.
  • Automotive Qualification: The NCV887601D1R2G is AEC-Q100 qualified, ensuring it meets the high reliability standards required for automotive applications.

Applications

The versatile nature of the NCV887601D1R2G makes it suitable for a wide range of automotive applications, including but not limited to:

  • LED driver modules
  • Infotainment and navigation systems
  • Advanced driver-assistance systems (ADAS)
  • Power supplies for automotive sensors

ON Semiconductor's commitment to quality and performance is evident in the NCV887601D1R2G boost controller. It is designed to deliver reliable and efficient power conversion in the demanding conditions of automotive environments. Whether for modern vehicle lighting systems or critical safety features, this component ensures that the electronic systems in vehicles operate with the utmost efficiency and reliability.

With its robust feature set and automotive-grade qualifications, the NCV887601D1R2G is a top choice for designers and engineers looking to incorporate a dependable boost controller into their automotive power management solutions.

You May Also Be Interested in

Microchip Technology
DIGITALLY ENHANCED POWER, VOLTAG
Lowest to $11.0598
Monolithic Power Systems Inc.
4V-60V INPUT, CURRENT MODE, SYNC
Lowest to $3.1433
Texas Instruments
HALF-BRIDGE PWM CONTROLLER WITH
Lowest to $4.7872
Texas Instruments
Lowest to $1.7463
Monolithic Power Systems Inc.
IC REG BUCK-BOOST
Lowest to $10.3636
Texas Instruments
Lowest to $4.0465
Rohm Semiconductor
IC REG CTRLR BUCK 20VQFN
Lowest to $1.5927
Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $28.2355
Texas Instruments
SYNCHRONOUS BOOST CONTROLLER
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.7001 $59.5035
85+ $1.3950 $118.5750
130+ $1.3514 $175.6820
180+ $1.3078 $235.4040
230+ $1.2642 $290.7660
310+ $1.1334 $351.3540
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,160 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess