EN
  • EN
  • DE

UCC21320QDWKQ1

Part No UCC21320QDWKQ1
Manufacturer Texas Instruments
Catalog Isolators - Gate Drivers
Description 4A/6A 3KVRMS DUAL CH ISO DR 8V U / 4A, 6A Gate Driver Capacitive Coupling 3750Vrms 2 Channel 14-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Isolators>Isolators - Gate Drivers
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tube
Technology Capacitive Coupling
Number of Channels 2
Voltage - Isolation 3750Vrms
Common Mode Transient Immunity (Min) 100V/ns
Propagation Delay tpLH / tpHL (Max) 30ns, 30ns
Pulse Width Distortion (Max) 6ns
Rise / Fall Time (Typ) 6ns, 7ns
Current - Output High, Low 4A, 6A
Current - Peak Output 4A, 6A
Voltage - Output Supply 9.2V ~ 25V
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case 14-SOIC (0.295", 7.50mm Width)
Supplier Device Package 14-SOIC
Approval Agency CQC, UL, VDE
Base Product Number UCC21320
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-UCC21320QDWKQ1
Standard Package 40
Win Source Part Number 990734-UCC21320QDWKQ1
Ultra Librarian 3D Model Ultra Librarian UCC21320QDWKQ1 CAD Model

Description

The UCC21320QDWKQ1 is a robust, automotive-qualified gate driver designed by Texas Instruments to provide efficient and reliable control of IGBTs and power MOSFETs. This gate driver is specifically engineered to meet the stringent requirements of the automotive industry, making it an excellent choice for power control in vehicle applications.

Key Features

  • High Isolation: With an integrated high-voltage isolation barrier, the UCC21320QDWKQ1 ensures safe operation by preventing high voltages from reaching the low voltage control side, thus protecting the system and the user.
  • Dual-Channel Output: The device features dual-channel outputs that can be configured for either two high-side, two low-side, or a high-side and low-side driver, providing versatility for different circuit topologies.
  • Robustness: Designed for harsh automotive environments, it offers reinforced isolation and is rated for temperatures ranging from -40°C to +125°C, ensuring reliable performance under extreme conditions.
  • Advanced Protection: The UCC21320QDWKQ1 includes under-voltage lockout, over-temperature shutdown, and fault reporting for enhanced system protection and reliability.
  • Fast Propagation Delays: It boasts fast and matched propagation delays, which help in achieving high switching frequencies and better efficiency in power converters.

Applications

The UCC21320QDWKQ1 is suitable for a wide range of automotive applications, including:

  • Electric and Hybrid Electric Vehicle (EV/HEV) Powertrain Systems
  • Automotive Power Supplies
  • DC/DC Converters
  • On-Board Chargers and Charging Stations
  • Powertrain Inverters

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the UCC21320QDWKQ1 is no exception. Manufactured to meet the high standards of the automotive industry, this gate driver is AEC-Q100 qualified, ensuring it meets the reliability requirements for automotive applications.

You May Also Be Interested in

ON Semiconductor
OPTOISO 4.243KV 1CH GT DVR 16SO
Need more? Email Us
Texas Instruments
DGTL ISO 5.7KV 1CH GT DVR 6SOIC
Need more? Email Us
Toshiba Semiconductor and Storage
OPTOISO 3.75KV 1CH GATE DVR 8SMD
Need more? Email Us
Analog Devices Inc.
DGTL ISO 2.5KV 2CH GT DVR 13LGA
Lowest to $5.8209
Littelfuse Inc.
OPTOISO 3.75KV GATE DRVR 8FLTPCK
Need more? Email Us
ON Semiconductor
OPTOISO 5KV 1CH GATE DVR 5SOP
Need more? Email Us
Littelfuse Inc.
OPTOISO 3.75KV GATE DRVR 8FLTPCK
Need more? Email Us
Renesas Electronics America
OPTOISO 5KV 1CH GATE DVR 8DIP
Need more? Email Us
Analog Devices Inc.
DGTL ISO 5KV 1CH GATE DVR 16SOIC
Lowest to $11.6418

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.0734 $50.3670
13+ $8.2654 $107.4502
19+ $8.0071 $152.1349
26+ $7.7488 $201.4688
34+ $7.4905 $254.6770
45+ $6.7156 $302.2020
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess