EN
  • EN
  • DE

UCC23313DWYR

Part No UCC23313DWYR
Manufacturer Texas Instruments
Catalog Isolators - Gate Drivers
Description IC POWER MANAGEMENT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Isolators
Estimated Pruduction Lead Time 34 Weeks
Features 4.5A, 5.3A Gate Driver Optical Coupling 3750Vrms Channel 6-SOIC
Manufacturer Texas Instruments
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 6-SOIC (0.295", 7.50mm Width)
Case / Package 6-SOIC
Family Name UCC23313
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-UCC23313DWYRTR, 296-UCC23313DWYRDKR, 296-UCC23313DWYRCT
Quantity per package 850
Popularity High
Supply and Demand Status Balance
Win Source Part Number 938050-UCC23313DWYR
Ultra Librarian 3D Model Ultra Librarian UCC23313DWYR CAD Model

Description

The UCC23313DWYR is a state-of-the-art isolated gate driver from Texas Instruments, designed for high-efficiency and reliability in a wide range of applications. This driver is particularly suited for driving power switches like IGBTs and MOSFETs, making it an excellent choice for advanced power conversion systems.

Key Features

  • Isolation Rating: The UCC23313DWYR boasts a robust isolation rating of 5.7 kVRMS, providing secure electrical separation between the input and output, which is critical for safety in high-voltage applications.
  • Peak Output Current: With a peak output current capability of ±4 A, this driver can effectively switch power transistors at high speeds, improving the performance of your power conversion system.
  • Wide Operating Temperature Range: This device can operate over a broad temperature range from -40°C to +125°C, ensuring reliable performance even under extreme conditions.
  • Propagation Delay: The UCC23313DWYR features a low propagation delay with a typical value of 35 ns, which is essential for maintaining timing accuracy in power switching applications.
  • Fault Protection: It includes under-voltage lockout (UVLO) for both the high-side and low-side, ensuring that the device operates only when sufficient gate voltage is available, thus protecting the power switches from damage.

Applications

The UCC23313DWYR is versatile and can be used in various applications, including:

  • Solar inverters
  • Motor drives
  • Power supplies
  • Electric vehicle charging stations
  • Uninterruptible power supplies (UPS)

Quality and Reliability

Texas Instruments is renowned for its commitment to quality and reliability, and the UCC23313DWYR is no exception. It is built with the highest standards to ensure consistent performance and longevity, making it a reliable choice for critical power management applications.

Ordering Information

The UCC23313DWYR is available in a SOIC-16 (DW) package, providing a compact footprint for space-constrained applications. It is also available in tape and reel packaging for ease of manufacturing and assembly processes.

You May Also Be Interested in

Broadcom Limited
OPTOISO 5KV 1CH GATE DVR 16SO
Need more? Email Us
Renesas Electronics America
OPTOISO 5KV 1CH GATE DVR 8SMD
Need more? Email Us
Renesas Electronics America
OPTOISO 5KV 1CH GATE DVR 8SMD
Need more? Email Us
ON Semiconductor
OPTOISO 5KV 1CH GATE DVR 8MDIP
Need more? Email Us
Renesas Electronics America
OPTOISO 5KV 1CH GATE DVR 8DIP
Need more? Email Us
Renesas Electronics America
OPTOISO 5KV 1CH GATE DVR 8SMD
Need more? Email Us
Toshiba Semiconductor and Storage
OPTOISO 3.75KV 1CH GATE DVR 8SMD
Need more? Email Us
Broadcom Limited
OPTOISO 5KV 1CH GATE DVR 16SOIC
Need more? Email Us
Renesas Electronics America
OPTOISO 5KV 1CH GATE DVR 8DIP
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
85+ $0.6148 $52.2580
200+ $0.5045 $100.9000
310+ $0.4887 $151.4970
425+ $0.4729 $200.9825
550+ $0.4572 $251.4600
735+ $0.4099 $301.2765
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,580 pieces
MOQ: 85 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess