EN
  • EN
  • DE
  • IT

UCC25600DRG4

Part No UCC25600DRG4
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR HALF-BRIDGE 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Type Transistor Driver
Purpose Step-Up/Step-Down
Topology Half-Bridge
Number of Outputs 2
Output Phases 1
Supply Voltage - Operating 11.5 V to 18 V
Frequency - Switching 40kHz to 350kHz
Synchronous Rectifier No
Clock Sync No
Control Features Current Limit, Frequency Control, Soft Start
Temperature Range - Operating -40°C to 125°C (TJ)
Case / Package 8-SOIC
Win Source Part Number 1115626-UCC25600DRG4
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UCC25600DRG4 CAD Model

Description

Introducing the UCC25600DRG4 Resonant Mode Controller by Texas Instruments

The UCC25600DRG4 is a high-performance resonant mode controller designed by Texas Instruments, specifically engineered to drive LLC resonant converters. This advanced integrated circuit (IC) is tailored for use in a wide array of power supply applications, including but not limited to telecommunication equipment, servers, and high-density power systems that demand efficient and reliable power conversion.

At the heart of the UCC25600DRG4's capabilities is its ability to operate at a switching frequency above the resonant frequency of a power supply's LC tank circuit. This characteristic enables zero-voltage switching (ZVS), which significantly reduces switching losses and enhances overall system efficiency. The device can operate in a frequency range that typically spans from 70 kHz to 1 MHz, providing designers with the flexibility to optimize their power supply designs for various applications.

The UCC25600DRG4 boasts an array of features that make it a standout choice for power supply design. It includes an internal ramp generator for soft start-up, which minimizes inrush current and prevents system stress during the initial power-up sequence. Additionally, the IC is equipped with a variety of protection features, such as overcurrent protection, brownout protection, and overvoltage protection, ensuring the longevity and safety of the end application.

With its high-performance capabilities, the UCC25600DRG4 also offers adaptive dead-time control, which further optimizes efficiency by adjusting the switching timing based on the resonant tank conditions. This level of control allows for fine-tuning of the power stage to achieve peak performance under a wide range of load conditions.

For ease of integration, the UCC25600DRG4 is available in a compact 8-pin SOIC package, enabling a space-saving footprint on the PCB. Its pinout is thoughtfully designed to simplify the layout process and ensure straightforward implementation into various circuit designs.

In summary, the UCC25600DRG4 from Texas Instruments is a versatile and efficient solution for driving resonant converters in high-performance power supplies. With its advanced features and robust protection mechanisms, this resonant mode controller is an excellent choice for engineers looking to enhance the efficiency, reliability, and power density of their power conversion systems.

You May Also Be Interested in

Microchip Technology
IC REG CTRLR SEPIC 20TSSOP
Need more? Email Us
Power Integrations
IC REG CTRLR MULT TOP ESIP-16F
Lowest to $6.1462
Renesas Electronics America
IC REG CTRLR MULT TOP 20SSOP
Need more? Email Us
Renesas Electronics America
IC REG CTRLR FULL-BRIDGE 20QSOP
Lowest to $9.9700
Renesas Electronics America
IC REG CTRLR BOOST/FLYBK 16SOIC
Need more? Email Us
Renesas Electronics America
IC REG CTRLR MULT TOPOLOGY 8SOIC
Lowest to $29.3234
Intersil
SWITCHING CONTROLLER, VOLTAGE-MO
Need more? Email Us
Texas Instruments
UC2875-EP ENHANCED PRODUCT PHASE
Need more? Email Us
Intersil
SWITCHING CONTROLLER, CURRENT/VO
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127

Pricing & Ordering

Quantity Unit Price Ext. Price
130+ $0.3857 $50.1410
320+ $0.3165 $101.2800
490+ $0.3066 $150.2340
675+ $0.2967 $200.2725
875+ $0.2869 $251.0375
1,170+ $0.2572 $300.9240
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 164,073 pieces
MOQ: 130 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess