EN
  • EN
  • DE

UCC27712QDRQ1

Part No UCC27712QDRQ1
Manufacturer Texas Instruments
Catalog PMIC - Gate Drivers
Description IC GATE DRVR HALF-BRIDGE 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features Half-Bridge Gate Driver IC - 8-SOIC
Manufacturer Texas Instruments
Series Automotive, AEC-Q100
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting Surface Mount
Package 8-SOIC (0.154", 3.90mm Width)
Case / Package 8-SOIC
Family Name UCC27712
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-50186-2, 296-50186-1, 296-50186-6, UCC27712QDRQ1-ND
Quantity per package 2500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 901718-UCC27712QDRQ1
Ultra Librarian 3D Model Ultra Librarian UCC27712QDRQ1 CAD Model

Description

The UCC27712QDRQ1 from Texas Instruments is a high-performance, half-bridge gate driver designed for automotive and industrial applications. This advanced gate driver is capable of driving a wide range of power MOSFETs, IGBTs, and SiC MOSFETs, making it an ideal choice for high-efficiency and high-power density applications.

Key Features

  • High-Side and Low-Side Driver: The UCC27712QDRQ1 incorporates both a high-side and a low-side gate driver, allowing for efficient control of half-bridge power stages.
  • Wide Operating Range: This device operates from a wide supply voltage range of 10V to 20V, suitable for various automotive and industrial voltage requirements.
  • High Current Capability: With a source current of 1.8A and a sink current of 2.8A, the UCC27712QDRQ1 can drive large gate charge power devices with ease.
  • Robust Design: The device is designed to withstand negative voltage transients, enhancing the reliability and robustness essential for harsh automotive environments.
  • Fast Propagation Delays: It features fast propagation delays and matching between the high-side and low-side drivers, which helps in achieving better control and higher efficiency in power conversion systems.
  • Extended Temperature Range: The UCC27712QDRQ1 is operational over an extended temperature range of -40°C to 125°C, making it suitable for automotive powertrain systems, electric vehicle (EV) inverters, and other temperature-critical applications.
  • Qualified for Automotive Applications: As a Q1 device, it meets the stringent quality and reliability standards required for use in automotive applications.

Applications

The versatility of the UCC27712QDRQ1 makes it well-suited for a wide array of applications, including:

  • Automotive powertrain systems
  • Electric vehicle (EV) inverters and chargers
  • DC/DC converters
  • Brushless DC (BLDC) motor drives
  • Power supplies for industrial equipment

In summary, the UCC27712QDRQ1 gate driver from Texas Instruments offers a blend of high performance, reliability, and versatility, making it an excellent choice for designers looking to improve the efficiency and robustness of their automotive or industrial power systems.

You May Also Be Interested in

Infineon Technologies
Gate Driver IC IGBT DSO-8
Lowest to $1.8918
Infineon Technologies
1EDI60N12AF Infineon Technologies Gate Drivers 1200V Isolated 1-CH, 9.4A, SEP Output datasheet, inventory, & pricing.
Lowest to $1.1933
Texas Instruments
IC GATE DRVR HALF-BRIDGE 8SOIC
Need more? Email Us
Infineon Technologies
1EDI60I12AF Infineon Technologies Gate Drivers 1200V Isolated 1-CH, 9.4A, SEP Output datasheet, inventory, & pricing.
Lowest to $1.7463
Infineon Technologies
IC GATE DRVR LOW-SIDE 8SOIC
Need more? Email Us
IXYS
IC GATE DRVR LOW-SIDE TO263-5
Need more? Email Us
Microchip Technology
IC GATE DRVR LOW-SIDE 8DFN
Need more? Email Us
Maxim Integrated
IC GATE DRVR LOW-SIDE 8DIP
Need more? Email Us
SHANGHAI BELLING CO., LTD.
SOT-23-6 Motor Drivers, Controllers RoHS
Lowest to $0.0815

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.7337 $51.3590
170+ $0.6020 $102.3400
260+ $0.5832 $151.6320
355+ $0.5644 $200.3620
460+ $0.5456 $250.9760
615+ $0.4891 $300.7965
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess