EN
  • EN
  • DE

UCC2813DTR-3G4

Part No UCC2813DTR-3G4
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description Current Mode PWM Controller 1A 1000kHz 8-Pin SOIC T/R / IC REG CTRLR MULT TOPOLOGY 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Type Transistor Driver
Purpose Step-Up, Step-Up/Step-Down
Topology Boost, Flyback, Forward Converter
Number of Outputs 1
Output Phases 1
Supply Voltage - Operating 3.6 V to 12 V
Duty Cycle (Max) 99%
Synchronous Rectifier No
Clock Sync No
Control Features Frequency Control
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 8-SOIC
Win Source Part Number 056140-UCC2813DTR-3G4
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name UCC2813-3
Introduction Date March 21, 2005
ECCN EAR99
Country of Origin Mexico
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian UCC2813DTR-3G4 CAD Model

Description

The UCC2813DTR-3G4 is a high-performance, low-power, biCMOS current-mode PWM controller from Texas Instruments, designed for a wide range of power supply applications. This device is part of the UCC2813x family, which offers a variety of performance benefits and features tailored to improve the efficiency and reliability of power systems.

Key Features

  • Operating Range: The UCC2813DTR-3G4 operates with a supply voltage range from 8.5V to 18V, making it versatile for various applications.
  • Frequency: It features a fixed-frequency oscillator with a nominal frequency of 100kHz, which can be externally adjusted to cater to specific application needs.
  • Current Mode Control: Its current mode control provides improved transient response, simplified loop compensation, and inherent protection against overcurrent conditions.
  • Low Startup and Operating Current: The device boasts a low startup current of less than 0.5mA and a low operating current of 2.5mA, enhancing overall power efficiency.
  • Drive Capability: It is capable of delivering 1A peak output current, suitable for driving a power MOSFET or IGBT directly.
  • Trimmed Oscillator Discharge Current: This feature ensures consistent and accurate duty cycle limits to manage the power delivered to the load.
  • Undervoltage Lockout (UVLO): Integrated UVLO with hysteresis ensures that the device operates at sufficient power levels, preventing malfunctions due to low input voltage.
  • Thermal Shutdown: The UCC2813DTR-3G4 includes a thermal shutdown feature to protect against excessive temperature conditions.

Applications

The UCC2813DTR-3G4 is suitable for a variety of applications, including but not limited to:

  • Offline and DC-to-DC power supplies
  • Telecommunication equipment
  • Industrial systems
  • Consumer electronics

Package and Availability

This PWM controller is available in a thin shrink small-outline package (TSSOP), which is ideal for space-constrained applications. The part number UCC2813DTR-3G4 specifically refers to the tape and reel packaging option, facilitating automated assembly processes for high-volume production.

With its robust set of features and reliable performance, the UCC2813DTR-3G4 from Texas Instruments stands as a compelling choice for designers seeking to optimize their power supply solutions.

You May Also Be Interested in

Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Need more? Email Us
National Semiconductor (TI)
LM2647 DUAL SYNCHRONOUS BUCK REG
Need more? Email Us
Renesas Electronics America
IC REG CTRLR MULT TOP 20SSOP
Need more? Email Us
Microchip Technology
IC REG CTRLR MULT TOPOLOGY 8MSOP
Need more? Email Us
Texas Instruments
IC REG CTRLR MULT TOP 14SOIC
Need more? Email Us
Renesas Electronics America
IC REG CTRLR BOOST/FLYBK 16SOIC
Need more? Email Us
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Texas Instruments
IC REG CTRLR BUCK 24QFN
Lowest to $4.2444
Power Integrations
IC REG CTRLR MULT TOP ESIP-16F
Lowest to $11.9350

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313

Pricing & Ordering

Quantity Unit Price Ext. Price
29+ $1.7303 $50.1787
62+ $1.6207 $100.4834
96+ $1.5660 $150.3360
138+ $1.4565 $200.9970
179+ $1.4017 $250.9043
223+ $1.3470 $300.3810
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,950 pieces
MOQ: 29 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess