EN
  • EN
  • DE

UCC28221PW

Part No UCC28221PW
Manufacturer Texas Instruments
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC REG CTRLR FLYBK ISO 20-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Output Isolation Isolated
Topology Flyback
Voltage - Start Up 13V
Supply Voltage - Operating 8.4 V to 14.5 V
Duty Cycle 75%
Frequency - Switching 2MHz
Fault Protection Current Limiting, Over Voltage
Control Features Soft Start
Temperature Range - Operating -55°C to 150°C (TJ)
Case / Package 20-TSSOP
Mounting Surface Mount
Win Source Part Number 056142-UCC28221PW
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UCC28221PW CAD Model

Description

Product Overview: UCC28221PW by Texas Instruments

The UCC28221PW, manufactured by Texas Instruments, is a versatile and robust PWM (Pulse Width Modulation) controller designed for high-performance power conversion applications. This advanced integrated circuit is engineered to deliver precise control of power supply systems, making it an ideal choice for a wide range of electronic devices that require efficient and reliable power management.

Key Features:

  • Advanced BiCMOS Technology: The UCC28221PW is built using TI's cutting-edge BiCMOS technology, which combines the advantages of both bipolar and CMOS transistors, offering high-speed operation, low power consumption, and improved noise immunity.
  • Dual Output Drive Stages: This controller features two output drive stages with complementary outputs, providing the flexibility to control different topologies such as push-pull, half-bridge, or full-bridge power converters.
  • Programmable Switching Frequency: The device allows for a programmable switching frequency up to 1MHz, enabling designers to optimize their power supply design for efficiency or component size.
  • Synchronous Rectifier Control: With built-in synchronous rectifier control outputs, the UCC28221PW enhances the efficiency of DC/DC converters by reducing power losses associated with diode rectification.
  • Soft Start and Fault Protection: The integrated soft-start function ensures a controlled power-up sequence, while comprehensive fault protection features safeguard against over-current, over-voltage, under-voltage, and over-temperature conditions.

Applications:

The versatility of the UCC28221PW makes it suitable for a broad array of applications, including:

  • Telecommunications and networking equipment
  • Industrial power systems
  • Server and data center power supplies
  • DC/DC converters for distributed power systems
  • AC/DC power supplies

Package and Quality:

The UCC28221PW is offered in a 16-pin TSSOP (Thin Shrink Small Outline Package), which provides a compact footprint for space-constrained applications. Texas Instruments is committed to delivering high-quality products, and the UCC28221PW is no exception, meeting stringent industry standards for reliability and performance.

With its advanced features and flexible design, the UCC28221PW from Texas Instruments stands out as a top-tier solution for innovative and efficient power management in a variety of electronic systems.

You May Also Be Interested in

Monolithic Power Systems Inc.
IC OFFLINE SWITCH 16SOIC
Lowest to $1.6309
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-6
Lowest to $0.2691
Power Integrations
IC OFFLINE SWITCH MULT TOP 8SMD
Need more? Email Us
Power Integrations
Converter Offline Flyback Topology 66kHz 8-PDIP-C
Need more? Email Us
STMicroelectronics
IC OFFLINE SWITCH FLYBACK 16SO
Lowest to $0.4204
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $0.2610
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $0.1640
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-6
Lowest to $0.7008
Sanken
Converter Offline Flyback Topology 60kHz ~ 74kHz TO-220F-6L
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.3217 $51.2519
17+ $6.0075 $102.1275
26+ $5.8198 $151.3148
36+ $5.6320 $202.7520
46+ $5.4443 $250.4378
62+ $4.8811 $302.6282
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 38 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess