EN
  • EN
  • DE

UCC28780RTER

Part No UCC28780RTER
Manufacturer Texas Instruments
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC OFFLINE SWITCH FLYBACK 16WQFN / Converter Offline Flyback Topology Up to 1MHz 16-WQFN (3x3)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - AC DC Converters, Offline Switchers
Mfr Texas Instruments
Package Tape & Reel
Output Isolation Isolated
Internal Switch(s) No
Topology Flyback
Voltage - Start Up 17.5 V
Supply Voltage - Operating 12V ~ 34V
Frequency - Switching Up to 1MHz
Fault Protection Over Current, Over Temperature, Over Voltage, Short Circuit
Temperature Range - Operating -40°C ~ 125°C (TJ)
Package / Case 16-WFQFN Exposed Pad
Supplier Device Package 16-WQFN (3x3)
Mounting SMD (SMT)
Base Product Number UCC28780
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-50517-6,296-50517-1,296-50517-2,UCC28780RTER-ND
Standard Package 3,000
Win Source Part Number 970455-UCC28780RTER
Ultra Librarian 3D Model Ultra Librarian UCC28780RTER CAD Model

Description

Introducing the UCC28780RTER from Texas Instruments

The UCC28780RTER is a cutting-edge adaptive zero-voltage switching (ZVS) controller designed by Texas Instruments to deliver efficient and reliable power conversion in a compact package. This advanced controller is specifically engineered for use in off-line power supplies that demand high efficiency across a wide load range. Its innovative design enables power supply designers to achieve low electromagnetic interference (EMI) and high power density, which are critical in modern electronic applications.

At the heart of the UCC28780RTER's performance is its variable switching frequency and multi-mode control scheme. This allows the device to seamlessly transition between different operating modes, including burst mode operation at light loads, to maintain high efficiency across diverse load conditions. The controller's ZVS technique reduces switching losses by enabling soft-switching, further enhancing the efficiency and extending the life of the power supply.

The UCC28780RTER is equipped with a range of features that ensure robust and safe operation. These include overcurrent protection, overvoltage protection, and brown-out protection. Additionally, it has an integrated high-voltage startup regulator that minimizes standby power consumption, making it an excellent choice for applications that require compliance with stringent standby power regulations.

Designed for versatility, the UCC28780RTER can be used in a variety of applications, including but not limited to, power adapters, television power supplies, and all-in-one computer power supplies. Its compact VQFN (RTE) package allows for a smaller footprint on the printed circuit board, which is vital for space-constrained applications.

Overall, the UCC28780RTER from Texas Instruments represents a significant advancement in power supply design, offering designers a high-performance solution that meets the challenges of modern electronics. With its adaptive control, high efficiency, and robust protection features, it stands out as a smart choice for any power supply application where performance and reliability are paramount.

You May Also Be Interested in

Fairchild/ON Semiconductor
HIGHLY INTEGRATED GREEN-MODE PWM / Converter Offline Topology
Lowest to $1.2913
Diodes Incorporated
IC OFFLINE SWITCH MULT TOP 7SOIC
Lowest to $0.4250
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-6
Lowest to $0.7008
Fairchild/ON Semiconductor
SECONDARY SIDE PWM CONTROLLER / Converter Offline Topology
Need more? Email Us
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $7.1737
Sanken
Converter Offline Flyback Topology 60kHz ~ 74kHz TO-220F-6L
Need more? Email Us
Fairchild/ON Semiconductor
IC OFFLINE SWITCH / Converter Offline Topology
Lowest to $4.8914
Renesas Electronics America
IC OFFLINE SWITCH MULT TOP 8SOIC
Lowest to $0.4635
Renesas Electronics America
IC OFFLINE SWITCH FLYBACK 7SOIC
Lowest to $2.3632

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.7843 $53.5290
70+ $1.4641 $102.4870
110+ $1.4183 $156.0130
150+ $1.3726 $205.8900
190+ $1.3268 $252.0920
255+ $1.1896 $303.3480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 173,968 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess