EN
  • EN
  • DE
  • IT

UCC28C43D

Part No UCC28C43D
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description BICMOS LOW POWER CURRENT MODE PWM CONTROLLER | IC REG CTRLR MULT TOPOLOGY 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Output Type Transistor Driver
Function Step-Up, Step-Up/Step-Down
Topology Boost, Flyback, Forward Converter
Output Phases 1
Supply Voltage 7.6V ~ 18V
Switching Frequency Up to 1MHz
Duty Cycle (Maximum) 96%
Clock Sync No
Control Features Frequency Control
Temperature Range - Operating -40°C ~ 105°C
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Family Part Number UCC28C43
Manufacturer Pack Quantity 75
MSL Level 1 (Unlimited)
Win Source Part Number 1276333-UCC28C43D
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UCC28C43D CAD Model

Description

The UCC28C43D is a versatile Pulse Width Modulation (PWM) controller integrated circuit designed by Texas Instruments (TI), a global leader in semiconductor solutions. This device is part of the BiCMOS family and is specifically engineered to provide high-performance control for a wide range of power supply systems.

Key Features

  • Optimized for Off-line and DC-to-DC Converters: The UCC28C43D is ideal for various converter topologies, including boost, buck, flyback, and forward converters.
  • Low Start-Up and Operating Current: This controller offers a start-up current of typically 0.5µA and an operating current of 1mA, which enhances the efficiency of the power supply.
  • Trimmed Oscillator Discharge Current: The oscillator discharge current is trimmed to ensure precise duty cycle clamping, which is critical for reliable and consistent operation.
  • Current-Mode Operation: Current-mode control provides inherent line feed-forward, cycle-by-cycle current limiting, and ease of loop compensation.
  • Automatic Feed-Forward Compensation: This feature helps maintain stable operation over a wide range of input voltages and output loads.
  • Programmable Maximum Duty Cycle: The UCC28C43D allows designers to set a maximum duty cycle, preventing transformer saturation and ensuring safe operation.

Applications

The UCC28C43D is suitable for a variety of applications, including:

  • Off-line power supplies
  • DC-to-DC converters
  • Power supplies for telecom and datacom systems
  • Industrial power systems
  • Portable electronics

Technical Specifications

The UCC28C43D comes in an 8-pin SOIC package and operates over a wide temperature range. It features undervoltage lockout with hysteresis, a typical 50ns propagation delay from COMP to output, and a 1MHz operation frequency. Its design is optimized for high-frequency operation, which enables compact power supply designs with minimal external components.

As a product of Texas Instruments, the UCC28C43D is backed by TI's commitment to quality and reliability, ensuring that it meets the stringent requirements of power management applications.

For more detailed information, including datasheets, technical documents, and support tools, visit the Texas Instruments official website.

You May Also Be Interested in

Analog Devices Inc.
BUCK CONTROLLER WITH BYPASS MODE
Need more? Email Us
Texas Instruments
DC-DC REGULATED PWR SUPPLY MOD / Regulator Output DC-DC Controller IC
Lowest to $80.5825
Texas Instruments
AUTOMOTIVE, 80-V SYNCHRONOUS BUC
Lowest to $4.3827
ON Semiconductor
PWM DC TO DC CONTROLLER / Regulator Output DC-DC Controller IC
Need more? Email Us
Microchip Technology
CURRENT MODE PWMS, HIGH-RELIABIL
Need more? Email Us
Analog Devices Inc.
IC REG BUCK ADJ 5A 20QFN
Lowest to $10.7616
Nisshinbo Micro Devices Inc.
18.5V INPUT PWM/VFM STEP-DOWN DC
Lowest to $0.4760
ON Semiconductor
SS SOT23 TUNE DIO SPCL TR / Regulator Output DC-DC Controller IC
Lowest to $0.0617
Fairchild/ON Semiconductor
SWITCHING CONTROLLER
Lowest to $13.5388

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
195+ $0.2928 $57.0960
410+ $0.2743 $112.4630
635+ $0.2650 $168.2750
910+ $0.2464 $224.2240
1,185+ $0.2372 $281.0820
1,475+ $0.2279 $336.1525
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 120,000 pieces
MOQ: 195 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess