EN
  • EN
  • DE

UCC3808DTR-1

Part No UCC3808DTR-1
Manufacturer Texas Instruments
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC REG CTRLR ISO PWM CM 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Isolation Isolated
Topology Push-Pull
Voltage - Start Up 12.5V
Supply Voltage - Operating 8.3 V to 14 V
Duty Cycle 50%
Frequency - Switching 1MHz
Control Features Frequency Control
Temperature Range - Operating -55°C to 150°C (TJ)
Case / Package 8-SOIC
Mounting Surface Mount
Win Source Part Number 1116017-UCC3808DTR-1
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UCC3808DTR-1 CAD Model

Description

Introducing the UCC3808DTR-1 from Texas Instruments

The UCC3808DTR-1 is a compact, low-power pulse-width modulation (PWM) controller designed by Texas Instruments, a leader in semiconductor solutions. This device is an integral component for power management applications, particularly in the design of power supplies. It's engineered to provide precise control in a variety of systems, including isolated and non-isolated power supplies, which can be found in consumer electronics, telecommunication devices, and industrial equipment.

Key Features

  • Programmable Switching Frequency: The UCC3808DTR-1 allows designers to program the switching frequency anywhere from 10 kHz to 1 MHz, providing flexibility to optimize for efficiency or component size.
  • Low Startup and Operating Current: With a startup current of less than 1 µA and an operating current of 1 mA, this device ensures minimal power consumption during both startup and steady-state operation.
  • Dual-Mode Operation: It features a dual-mode operation that includes both voltage mode and current mode control, giving designers the choice to select the control method that best suits their application.
  • Drive Capability: The UCC3808DTR-1 can directly drive a power MOSFET or IGBT, simplifying the design and reducing component count.
  • Soft Start: The built-in soft-start function gradually increases the duty cycle, which helps to prevent inrush current at startup and extends the life of the power supply components.

Package and Reliability

The UCC3808DTR-1 is offered in a slim 8-pin SOIC package, making it suitable for space-constrained applications. Texas Instruments ensures reliability and performance by subjecting their products to rigorous testing and quality control processes.

Applications

With its versatile features, the UCC3808DTR-1 is well-suited for a wide range of applications, including:

  • AC-DC Converters
  • DC-DC Converters
  • Offline Power Supplies
  • Telecom Power Supplies
  • Industrial Power Systems

Designers looking for a reliable and efficient PWM controller will find the UCC3808DTR-1 to be an excellent choice. Its combination of low power consumption, programmable features, and robust functionality make it a cornerstone for power management solutions.

You May Also Be Interested in

HGSEMI
Converter Offline 100Hz~500kHz DIP-16
Lowest to $0.2765
Infineon Technologies
10V~25.5V 800V Flyback DIP-7 AC DC Converters, Offline Switchers RoHS
Lowest to $2.9105
Dongke Semiconductor (Anhui) Co., Ltd
Converter Offline Flyback Topology 61kHz~69kHz DIP-8
Lowest to $0.3822
Infineon Technologies
DSO-12 AC DC Converters, Offline Switchers RoHS
Lowest to $0.5821
Infineon Technologies
20kHz~24kHz 10V~25.5V 800V Flyback DSO-12 AC DC Converters, Offline Switchers RoHS
Lowest to $2.0374
Bright Power
Converter Offline Buck Topology SOT-33-5
Lowest to $0.1165
Infineon Technologies
TO-220-5 Special Purpose Regulators RoHS
Need more? Email Us
Power Integrations
IC OFFLINE SWITCH FLYBACK 8SO
Lowest to $0.6986
Monolithic Power Systems Inc.
IC OFFLINE SW INDUCTORLS 8SOIC
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.0307 $50.3070
25+ $4.1278 $103.1950
38+ $3.9988 $151.9544
52+ $3.8698 $201.2296
67+ $3.7408 $250.6336
90+ $3.3538 $301.8420
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,100 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess