EN
  • EN
  • DE

UCC3809P-2

Part No UCC3809P-2
Manufacturer Texas Instruments
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC REG CTRLR PWM CM 8VSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Output Isolation Isolated
Topology Boost, Buck, Flyback, Forward
Voltage - Start Up 15V
Supply Voltage - Operating 8 V to 19 V
Duty Cycle 70%
Frequency - Switching 1MHz
Control Features Frequency Control, Soft Start
Temperature Range - Operating -55°C to 150°C (TJ)
Case / Package 8-VSSOP
Mounting Surface Mount
Win Source Part Number 004690-UCC3809P-2
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UCC3809P-2 CAD Model

Description

The UCC3809P-2 is a versatile PWM (Pulse Width Modulation) controller integrated circuit manufactured by Texas Instruments, specifically designed for power supply applications. This device is part of the UCC3809 family and is characterized by its economy low-power operation and a wide range of features that make it suitable for a variety of switched-mode power supplies.

Key Features

  • Programmable Switching Frequency: The UCC3809P-2 allows users to set the switching frequency anywhere from 4 kHz to 1 MHz, offering flexibility for different applications and enabling the optimization of efficiency and component size.
  • Low Startup and Operating Current: This IC has a low startup current of typically 0.5 µA and a low operating current of typically 2.5 mA, making it an energy-efficient choice for battery-operated devices.
  • Peak Current Mode Control: It employs peak current mode control to provide inherent cycle-by-cycle current limiting and ease of loop compensation.
  • Trimmed Oscillator Discharge Current: The oscillator's discharge current is accurately trimmed to ensure precise frequency control.
  • Feedforward Compensation: The inclusion of feedforward input allows for immediate response to input voltage changes, enhancing the performance under varying conditions.
  • Drive Capability: The UCC3809P-2 can directly drive a MOSFET or IGBT, simplifying the design and reducing external component count.

Applications

The UCC3809P-2 is suitable for a wide range of applications, including:

  • Off-line power supplies
  • DC-DC converters
  • AC-DC adapters and chargers
  • Telecommunication power supplies
  • Portable electronics

Package and Quality

The device is offered in an 8-pin PDIP (Plastic Dual-In-Line Package), making it easy to integrate into various PCB designs. Texas Instruments ensures high-quality standards, and the UCC3809P-2 is no exception, providing reliable performance for critical power management applications.

With its combination of features, the UCC3809P-2 from Texas Instruments stands out as a high-performance, energy-efficient solution for designers looking to optimize their power supply systems.

You May Also Be Interested in

Chipown
Converter Offline 40kHz~50kHz SOP-8
Lowest to $0.2329
Power Integrations
IC OFFLINE SWITCH FLYBACK 8SO
Lowest to $0.6986
ON Semiconductor
IC OFFLINE SWITCH FLYBACK 7DIP
Need more? Email Us
HGSEMI
Converter Offline 100Hz~500kHz DIP-16
Lowest to $0.2765
Richtek USA Inc.
SOT-23-6 AC DC Converters, Offline Switchers RoHS
Lowest to $0.4657
Chengdu Chip-Rail Microelectronics Co., Ltd.
60kHz~70kHz 33V Flyback SOP-8 AC DC Converters, Offline Switchers RoHS
Lowest to $0.1467
Developer Microelectronics
Converter Offline Flyback Topology 60kHz~70kHz SOT-23-6
Lowest to $0.0763
Microne
Converter Offline Flyback Topology 52kHz~66kHz SOP-6-150mil
Lowest to $0.0903
Fremont Micro Devices USA
IC OFFLINE SWITCH FLYBACK 8SOIC
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $2.9613 $50.3421
42+ $2.4298 $102.0516
64+ $2.3539 $150.6496
88+ $2.2780 $200.4640
114+ $2.2020 $251.0280
152+ $1.9742 $300.0784
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess