EN
  • EN
  • DE

UCD3138ARJAT

Part No UCD3138ARJAT
Manufacturer Texas Instruments
Catalog PMIC - Power Supply Controllers, Monitors
Description IC DGTL PWR CTRLR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1201527-UCD3138ARJAT
Win Source Part Number Cross
Manufacturer Texas Instruments
Category Integrated Circuits (ICs) Power Management (PMIC) Power Supply Controllers, Monitors
Package Tape & Reel (TR) Cut Tape (CT)
Product Status Active
Applications Digital Power Controller
Voltage - Input 2.1V
Voltage - Supply 3V ~ 3.6V
Operating Temperature -40°C ~ 125°C
Mounting Type Surface Mount
Ultra Librarian 3D Model Ultra Librarian UCD3138ARJAT CAD Model

Description

The UCD3138ARJAT is a highly integrated, programmable and flexible digital controller optimized for power supply and energy conversion applications. Manufactured by Texas Instruments, this controller is part of their UCD family of devices, which are renowned for their robust performance and versatility in managing power systems.

Key Features

  • Advanced Digital Control: The UCD3138ARJAT employs state-of-the-art digital control techniques, providing superior performance compared to traditional analog controllers. Its fast processing capabilities enable precise regulation and efficient operation under a wide range of conditions.
  • Programmability: With its programmable nature, the UCD3138ARJAT allows for customized firmware development. Designers can tailor the device to meet the specific needs of their applications, optimizing performance and adding unique features.
  • Integrated Power Drivers: The device includes high-performance power drivers that can directly drive power MOSFETs, reducing the need for external driver components and simplifying the overall design.
  • Multiple Communication Interfaces: It supports a variety of communication protocols including PMBus, I2C, and UART, enabling easy integration with system-level management and providing flexibility in system design.
  • Protection Features: The UCD3138ARJAT incorporates a comprehensive set of protection features to ensure reliable operation under fault conditions. These include over-current, over-voltage, under-voltage, and temperature protections.

Applications

The UCD3138ARJAT is suitable for a broad range of applications, including but not limited to:

  • AC/DC and isolated DC/DC power supplies
  • LED lighting systems
  • Telecommunications infrastructure
  • Server and data center power supplies
  • Renewable energy systems, such as solar inverters

With its advanced features and comprehensive programmability, the UCD3138ARJAT from Texas Instruments stands out as a powerful solution for designers looking to create sophisticated and efficient power management systems. Its ability to adapt to various applications makes it a versatile choice for engineers seeking to optimize their power supply designs.

You May Also Be Interested in

Fairchild/ON Semiconductor
SWITCHING CONTROLLER
Lowest to €0.7671
Maxim Integrated
QUICK-PWM MASTER CONTROLLERS FOR
Lowest to €2.9257
Bel Power Solutions
IC DIGITAL PWR CONTROLLER 64QFN
Need more? Email Us
Renesas Electronics America
IC VOLT MONITOR PRECISION 10MSOP
Lowest to €2.0223
NXP / Nexperia
DCM/QR/CCM & MULTI MODE PFC + RE
Lowest to €2.3712
Bel Power Solutions
IC DIGITAL PWR CONTROLLER 64QFN
Need more? Email Us
Intersil
POWER SUPPLY CIRCUIT, ADJ
Need more? Email Us
Intersil
POWER SUPPLY CIRCUIT, ADJ
Need more? Email Us
Texas Instruments
IC REG CTRLR MULT TOPOLOGY 8SOIC
Lowest to €7.1243

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to €0.8773
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to €3.4465
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to €8.6161
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to €16.3707
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to €29.0794
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to €5.7082
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to €5.7082
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to €17.5313
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to €9.2624
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to €0.0862
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to €0.0646
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to €0.4519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to €2.3636
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to €11.8472
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to €0.2393

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ €20.5746 €61.7237
6+ €16.8817 €101.2902
9+ €16.3542 €147.1874
12+ €15.8266 €189.9193
15+ €15.2991 €229.4858
20+ €13.7164 €274.3281
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess