EN
  • EN
  • DE

UCD7230PWPRG4

Part No UCD7230PWPRG4
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 10+
Reference case HTSSOP-
Manufacturer Texas Instruments
Manufacturer Homepage www.ti.com
Win Source Part Number 720991-UCD7230PWPRG4
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UCD7230PWPRG4 CAD Model

Description

The UCD7230PWPRG4 is a sophisticated power driver designed and manufactured by Texas Instruments, a leader in the semiconductor industry. This component is engineered to provide high-efficiency power management solutions, particularly for applications that require precise control over their power supply systems. The UCD7230PWPRG4 is a crucial element in the design of high-performance electronic devices, offering reliability and versatility in a compact package.

Key Features

  • Integrated Power Drivers: The device includes two high-current drivers capable of efficiently handling power switching applications. This integration simplifies the design and reduces the need for additional components.
  • Advanced Control: It features a programmable dead-time control which is essential for preventing shoot-through in power stages, thus enhancing the safety and efficiency of the system.
  • High-Temperature Operation: The UCD7230PWPRG4 is designed to operate reliably in high-temperature environments, making it suitable for industrial and automotive applications where thermal conditions can be challenging.
  • Robust Protection Features: The device includes under-voltage lockout, over-current protection, and thermal shutdown, ensuring the protection of the system under abnormal conditions.

Applications

The versatility of the UCD7230PWPRG4 allows it to be used in a wide range of applications, including:

  • DC/DC power converters
  • Motor control systems
  • Power supplies for servers and telecom equipment
  • Power amplifiers
  • LED lighting systems

Technical Specifications

The UCD7230PWPRG4 is available in a 14-pin HTSSOP (Thin Shrink Small Outline Package) which offers a space-saving footprint. It operates over a wide temperature range and is designed to interface seamlessly with Texas Instruments' UCD7k family of digital power controllers, providing a comprehensive power management solution.

Conclusion

With its robust feature set and high reliability, the UCD7230PWPRG4 from Texas Instruments stands out as an excellent choice for designers looking to optimize their power management systems. Whether for industrial, automotive, or consumer electronics, this power driver provides the performance and protection needed for sophisticated electronic applications.

You May Also Be Interested in

Texas Instruments
IC REG CTRLR BUCK 24TSSOP
Lowest to $5.2389
Analog Devices Inc.
IC REG CTRLR BUCK 20QFN
Lowest to $16.7142
Texas Instruments
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK 20TSSOP
Need more? Email Us
Monolithic Power Systems Inc.
IC REG BUCK-BOOST
Lowest to $10.3636
Monolithic Power Systems Inc.
4V-60V INPUT, CURRENT MODE, SYNC
Lowest to $3.1433
Analog Devices Inc.
IC REG CTRLR BOOST/SEPIC 24QFN
Lowest to $12.2727
Infineon Technologies
Need more? Email Us
Texas Instruments
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
85+ $0.6096 $51.8160
200+ $0.5002 $100.0400
310+ $0.4846 $150.2260
430+ $0.4690 $201.6700
555+ $0.4533 $251.5815
740+ $0.4064 $300.7360
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 220 pieces
MOQ: 85 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess