EN
  • EN
  • DE

UCD90160RGCR

Part No UCD90160RGCR
Manufacturer Texas Instruments
Catalog PMIC - Supervisors
Description IC SEQUENCER/MONITOR 16CH 64VQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Sequencer
Number of Voltages Monitored 16
Reset Active Low
Reset Timeout 2 μs Minimum
Voltage - Threshold Adjustable/Selectable
Temperature Range - Operating -40°C to 110°C (TA)
Mounting SMD (SMT)
Case / Package 64-VQFN (9x9)
Win Source Part Number 056194-UCD90160RGCR
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UCD90160RGCR CAD Model

Description

Introducing the Texas Instruments UCD90160RGCR

The Texas Instruments UCD90160RGCR is a state-of-the-art, multi-rail power controller designed to provide unparalleled control and monitoring for up to 16 power supply rails. This advanced device is a perfect fit for complex systems requiring efficient power management, such as telecommunications, servers, and industrial equipment.

Key Features

  • 16-Channel Sequencing: The UCD90160RGCR offers robust control with its 16 programmable power supply channels. This feature allows for precise sequencing, enabling the power-up and power-down of each rail in a user-defined order to ensure system stability and reliability.
  • Advanced Configuration: With the easy-to-use Graphical User Interface (GUI) provided by Texas Instruments, users can configure the device without the need for external programming tools. The GUI simplifies complex configuration tasks, making it more accessible to manage multiple power rails.
  • Fault Management: The device is equipped with a comprehensive fault management system that includes monitoring, reporting, and responding to various fault conditions. This proactive approach to fault handling helps to minimize system downtime and protect against potential damage.
  • Power Supply Margining: The UCD90160RGCR supports both high-side and low-side power supply margining, allowing users to adjust the output voltage of the power supply rails for performance testing and system optimization.
  • Non-Volatile Memory: With integrated non-volatile memory, the device can store custom configurations and ensure that settings are retained even after power cycling, streamlining the system's power-up process.
  • I2C/SMBus/PMBus Interface: The controller interfaces with the system via I2C, SMBus, or PMBus, providing a versatile communication protocol for data transfer and device control.

Package and Quality

The UCD90160RGCR comes in a compact 64-VQFN (9x9) package, making it suitable for space-constrained applications. Texas Instruments' commitment to quality ensures that this power controller meets the highest standards for performance and reliability.

Conclusion

With its robust feature set and intuitive configuration, the Texas Instruments UCD90160RGCR power controller stands out as an excellent choice for managing multiple power rails in complex electronic systems. Its advanced sequencing, fault management, and power supply margining capabilities make it an indispensable tool for engineers looking to optimize their power management solutions.

You May Also Be Interested in

Maxim Integrated
MAX6495ATT/V+ Analog Devices / Maxim Integrated Supervisory Circuits 72V, Overvoltage-Protection Switches/Lim datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-3
Lowest to $0.6576
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR 2 CHANNEL SOT23-5
Lowest to $6.4030
Microchip Technology
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
SG Micro Corp
240ms Active Low 1V~5.5V 1 SOT-23-3 Supervisors RoHS
Lowest to $0.1601
Maxim Integrated
180ms Active Low 1V~5.5V 1 SOT-23-6 Supervisors
Lowest to $4.3657
Texas Instruments
IC POWER
Lowest to $0.7015
Texas Instruments
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.6184 $61.8552
6+ $16.9177 $101.5062
10+ $16.3890 $163.8900
13+ $15.8603 $206.1839
17+ $15.3317 $260.6389
22+ $13.7456 $302.4032
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,047 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess