Products specifications Report Issue?

Win Source Part Number 1104736-WP91371L06T
Categories OEM Parts(T-Z)
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian WP91371L06T CAD Model

Description

The WP91371L06T is a high-performance integrated circuit from Texas Instruments, renowned for their expertise in creating innovative semiconductor technologies. This particular product is designed to cater to a wide range of applications, making it a versatile component in various electronic systems.

Key Features

  • High Precision: The WP91371L06T is built for applications requiring precise measurements and control. Its design ensures reliability and accuracy for critical tasks.
  • Low Power Consumption: With energy efficiency in mind, this product operates on low power, making it ideal for battery-powered devices or systems where power conservation is paramount.
  • Robust Performance: Texas Instruments' products are known for their durability, and the WP91371L06T is no exception. It is designed to perform consistently in a range of environments and conditions.
  • Integration Friendly: The device is engineered to be easily integrated with other components and systems, providing flexibility for designers and engineers.

Applications

The WP91371L06T can be utilized in a multitude of applications, including but not limited to:

  • Industrial control systems
  • Automotive electronics
  • Consumer electronics
  • Medical devices
  • Telecommunications

Technical Specifications

Parameter Value Operating Temperature -40°C to +85°C Package / Case Custom Mounting Type Surface Mount

For detailed specifications and application notes, customers are encouraged to consult the official Texas Instruments datasheet for the WP91371L06T.

Quality and Support

Texas Instruments is committed to providing exceptional quality and support for their products. The WP91371L06T is backed by rigorous testing and Texas Instruments' comprehensive technical support, ensuring that customers receive a reliable product with service to match.

You May Also Be Interested in

TAI-SAW TECHNOLOGY CO., LTD.
Filter, SAW, 528.3 MHz, 20 MHz BW
Need more? Email Us
ECAD model for TB1095A
Toshiba Semiconductor and Storage
Need more? Email Us
ECAD model for TB31371FNG(O.EL)
Samtec Inc.
CONN BRD STACK 2.00 16POS / 16 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
ECAD model for TW-16-08-S-S-545-115
TAI-SAW TECHNOLOGY CO., LTD.
Filter, SAW, 72.96 MHz, 6 MHz BW
Lowest to $35.0358
ECAD model for TB0466A
Panjit
Diode Rectifier Bridge Single 800V 0.8A 4-Pin Micro DIP Plastic T/R
Need more? Email Us
ECAD model for TB8S-08_R2_00001
STMicroelectronics
Need more? Email Us
ECAD model for T635800
Infineon Technologies
Contact for details
Need more? Email Us
ECAD model for TAIFUN6036TA1
Lite-On Inc.
Surface Mount TSPD Thyristor Surge Protection Device
Need more? Email Us
ECAD model for TB4000HL
STMicroelectronics
Need more? Email Us
ECAD model for T74HC244

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $11.9697
ECAD model for FT232RQ-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.0697
ECAD model for LM5069MM-2/NOPB
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.5455
ECAD model for CY7C68013A-128AXC
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9273
ECAD model for FT4232HL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4788
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention