EN
  • EN
  • DE

XIO2000AIZZZ

Part No XIO2000AIZZZ
Manufacturer Texas Instruments
Catalog Interface - Specialized
Description IC PCI-EXPRESS BRIDGE 201-BGA / PCI Bridge Chip 32bit 33MHz/66MHz 32bit 201-Pin BGA MICROSTAR Tray
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tray
Applications PCI Express to PCI Translation Bridge
Interface PCI
Operating Supply Voltage 1.35 V ~ 1.65 V, 3 V ~ 3.6 V
Package 201-LFBGA
Manufacturer Package 201-BGA MICROSTAR (15x15)
Mounting SMD
Win Source Part Number 800106-XIO2000AIZZZ
Popularity Medium
Supply and Demand Status Balance
Quantity per package 126
Family Name XIO2000AIZZZ
Introduction Date January 01, 2006
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian XIO2000AIZZZ CAD Model

Description

The XIO2000AIZZZ is a high-performance, versatile bridge chip manufactured by Texas Instruments, designed to facilitate the seamless integration of PCI Express and legacy PCI systems. This innovative solution is engineered to provide a smooth transition for applications and devices that require an upgrade from traditional PCI interfaces to the more advanced PCI Express standard.

Key Features

  • PCI Express Bridge: The XIO2000AIZZZ acts as a bridge between a single-lane (x1) PCI Express port and a 32-bit, 33MHz PCI bus, ensuring compatibility and enhancing performance.
  • High Data Transfer Rates: With the PCI Express interface, the product supports transfer rates of up to 2.5Gbps per direction, enabling fast and efficient data handling for demanding applications.
  • Advanced Configuration: The device includes extensive configuration options through its EEPROM interface, allowing for tailored setups to meet specific system requirements.
  • Power Management: It supports advanced power management features, including Active State Power Management (ASPM) and Power Budgeting, which contribute to energy-efficient operation.
  • Quality of Service (QoS): Integrated QoS features ensure prioritized bandwidth allocation for critical data streams, enhancing overall system performance.

Applications

The XIO2000AIZZZ is ideal for a wide range of applications where a bridge between PCI and PCI Express is needed. It is commonly used in industrial control systems, data acquisition devices, test and measurement equipment, and legacy device upgrades. Its flexibility and high data throughput make it a go-to solution for system designers aiming to extend the lifecycle of PCI-based devices.

Technical Specifications

The device is packaged in a compact form factor and is designed to operate over a wide temperature range, making it suitable for use in various environments. It supports both 5V and 3.3V PCI signaling environments and is compliant with PCI Express Base Specification 1.1 and PCI Local Bus Specification 3.0.

Ordering Information

For more information on the XIO2000AIZZZ, including pricing, sample requests, and detailed technical documentation, customers are encouraged to contact Texas Instruments directly or visit their official website.

You May Also Be Interested in

NXP / Nexperia
IC I2C MUX 4CH 20-SOIC
Need more? Email Us
National Semiconductor (TI)
CONSUMER CIRCUIT, PQCC32
Need more? Email Us
NXP / Nexperia
IC SMART CARD INTERFACE 16SOIC
Lowest to $0.3538
National Semiconductor (TI)
LINE EQUALIZER, PDSO6
Need more? Email Us
MacroSilicon Technology Co., Ltd.
2Gbps I2C 3.135V~3.465V QFN-48-EP(7x7) Video Processing RoHS
Lowest to $1.5542
National Semiconductor (TI)
CONSUMER CIRCUIT, PQCC32
Need more? Email Us
Broadcom Limited
IC INTERFACE SPECIALIZED 256BGA
Lowest to $73.4437
NXP / Nexperia
IC I2C MUX 4CH BI-DIR 20-TSSOP
Lowest to $0.7075
Asmedia
QFN-64-EP(9x9) Signal Buffers, Repeaters, Splitters RoHS
Lowest to $12.6091

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.8762 $62.6286
6+ $17.1292 $102.7752
10+ $16.5939 $165.9390
13+ $16.0586 $208.7618
17+ $15.5233 $263.8961
22+ $13.9174 $306.1828
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,400 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess