EN
  • EN
  • DE

THC63LVD1024

Part No THC63LVD1024
Manufacturer THine Electronics, Inc.
Catalog Interface - Serializers, Deserializers
Description IC DESERIALIZER LVDS 144LQFP / 945Mbps Deserializer 10 Input 70 Output 144-LQFP-EP (20x20)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Serializers, Deserializers
Mfr THine Electronics, Inc.
Series THine®
Package Tray
Product Status Active
Function Deserializer
Data Rate 945Mbps
Input Type LVDS
Output Type CMOS/TTL
Number of Inputs 10
Number of Outputs 70
Voltage - Supply 3V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 144-LQFP Exposed Pad
Supplier Device Package 144-LQFP-EP (20x20)
Base Product Number THC63
Standard Package 600 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 365418-THC63LVD1024
Ultra Librarian 3D Model Ultra Librarian THC63LVD1024 CAD Model

Description

The THC63LVD1024 is a deserializer IC manufactured by THine Electronics, Inc. It belongs to the THine series of interface serializers and deserializers.

  • Function: Convert LVDS input signals into CMOS/TTL output signals
  • Data Rate: 945Mbps
  • Inputs: 10
  • Outputs: 70
  • Supply Voltage Range: 3V to 3.6V
  • Temperature Range: -40°C to 85°C
  • Mounting Type: Surface mount
  • Package: 144-LQFP Exposed Pad
  • Status: Active product in the market

You May Also Be Interested in

THine Electronics, Inc.
IC SERIALIZER V-BY-ONE HS
Lowest to $8.7314
Maxim Integrated
Input Output
Lowest to $22.2053
Maxim Integrated
1Mbps Serializer Input Output 24-TQFN (4x4)
Lowest to $3.8181
Maxim Integrated
IC DSERIALIZER 28BIT GMSL 48TQFN
Lowest to $16.1279
Texas Instruments
IC SERIALIZER LVDS 24BIT 48TQFP
Need more? Email Us
Maxim Integrated
MAX96724RGTN/V+ Analog Devices / Maxim Integrated Serializers & Deserializers - Serdes GMSL2/1 Tunneling Quad Deserializer with datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
IC SER/DESER 10-43MHZ 18B 40WQFN
Lowest to $7.0747
National Semiconductor (TI)
8 FUNC, 8 DRIVER, PBGA196
Need more? Email Us
Maxim Integrated
1.5GBPS PARALLEL GMSL SERIALIZER
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.1497 $51.4970
21+ $4.8238 $101.2998
33+ $4.6608 $153.8064
47+ $4.3349 $203.7403
60+ $4.1719 $250.3140
75+ $4.0089 $300.6675
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,900 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess