Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Serializers, Deserializers
Mfr THine Electronics, Inc.
Package Tray
Product Status Active
Function Serializer
Data Rate 4Gbps
Input Type CMOS/TTL
Output Type V-by-One®HS
Number of Inputs 1
Number of Outputs 1
Voltage - Supply 1.7V ~ 3.6V
Temperature Range - Operating -40°C ~ 105°C
Mounting Type Surface Mount
Package / Case 32-VFQFN Exposed Pad
Supplier Device Package 32-QFN (5x5)
Standard Package 2,450 pcs
MSL Level 3 (168 Hours)
ECCN EAR99
HTSUS 8542.90.0000
Win Source Part Number 684281-THCV231
Ultra Librarian 3D Model Ultra Librarian THCV231 CAD Model

Description

The THCV231 is an interface serializer integrated circuit (IC) designed for use in electronic devices. It is part of the V-by-One®HS series, which provides high-speed data transmission capabilities.

  • Data Rate: 4Gbps
  • Input/Output: one input and one output
  • Voltage Supply Range: 1.7V to 3.6V
  • Mounting: surface mountable
  • Package Type: 32-VFQFN Exposed Pad
  • Manufacturer: THine Electronics, Inc.
  • Status: active

You May Also Be Interested in

Maxim Integrated
MAX96724RGTN/V+ Analog Devices / Maxim Integrated Serializers & Deserializers - Serdes GMSL2/1 Tunneling Quad Deserializer with datasheet, inventory, & pricing.
Need more? Email Us
ECAD model for MAX96724RGTN/V+
Maxim Integrated
IC DSERIALIZER 28BIT GMSL 48TQFN
Lowest to $8.8637
ECAD model for MAX9272AGTM/V+T
Texas Instruments
IC SER/DESER 10-43MHZ 18B 40WQFN
Lowest to $7.9237
ECAD model for DS90UB903QSQE/NOPB
THine Electronics, Inc.
IC SERIALIZER DUAL LVDS 100TQFP / 1.12Gbps Serializer 56 Input 8 Output 100-TQFP (14x14)
Lowest to $7.7405
ECAD model for THC63LVD823B
Maxim Integrated
SMD Serializers, Deserializers RoHS
Lowest to $29.3374
ECAD model for MAX96772GTM/V+
Maxim Integrated
Serializers, Deserializers RoHS
Lowest to $23.9204
ECAD model for MAX96745GTN/V+T
National Semiconductor (TI)
LINE DRIVER, 5 FUNC, 5 DRIVER / 1.485Gbps Serializer 5 Input 1 Output 48-WQFN (7x7)
Lowest to $37.3764
ECAD model for LMH0040SQ/NOPB
National Semiconductor (TI)
LINE DRIVER
Lowest to $15.4573
ECAD model for DS90UB903QSQX/NOPB
THine Electronics, Inc.
IC SERIALIZER V-BY-ONE HS
Lowest to $9.7792
ECAD model for THCV241A

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.9955
ECAD model for FT232RL-REEL
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.6336
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $6.3951 $70.3461
25+ $5.2473 $131.1825
39+ $5.0833 $198.2487
53+ $4.9193 $260.7229
69+ $4.7554 $328.1226
92+ $4.2634 $392.2328
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 1,053 pieces
MOQ: 11 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention