EN
  • EN
  • DE

TVR14471KSY

Part No TVR14471KSY
Manufacturer Thinking Electronic Industrial Co.,Ltd
Catalog TVS - Varistors, MOVs
Description Varistor 14mm 470V / 470 V 4.5 kA Varistor 1 Circuit Through Hole Disc 14mm
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs
Mfr Thinking Electronics Industrial Co.
Series TVR
Package Bag
Product Status Active
Maximum AC Volts 300 V
Maximum DC Volts 385 V
Varistor Voltage (Min) 423 V
Varistor Voltage (Typ) 470 V
Varistor Voltage (Max) 517 V
Current - Surge 4.5 kA
Energy 125J
Number of Circuits 1
Temperature Range - Operating -40°C ~ 105°C (TA)
Features -
Mounting Type Through Hole
Package / Case Disc 14mm
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8533.40.4000
Win Source Part Number 1360857-TVR14471KSY
Ultra Librarian 3D Model Ultra Librarian TVR14471KSY CAD Model

Description

The TVR14471KSY is a varistor manufactured by Thinking Electronic Industrial Co., Ltd. It is a type of transient voltage suppressor (TVS) device that is designed to protect circuits from transient voltage spikes. Varistors are nonlinear resistors that have a high resistance at low voltages and a low resistance at high voltages. This makes them ideal for protecting circuits from sudden voltage surges.

Features

The TVR14471KSY varistor has a number of features that make it a reliable choice for circuit protection. These features include:

  • High-energy rating: The TVR14471KSY has an energy rating of 125J, which means that it can absorb a significant amount of energy before failing.
  • High-surge current capability: The TVR14471KSY has a surge current capability of 4.5kA, which means that it can withstand a high current surge for a short period of time.
  • Wide temperature range: The TVR14471KSY has a wide operating temperature range of -40°C to 105°C, which makes it suitable for use in a variety of environments.
  • Small size: The TVR14471KSY is a 14mm disc varistor, which makes it small and easy to mount on circuit boards.

Applications

The TVR14471KSY varistor is suitable for a variety of applications, including:

  • Power supplies
  • Motor control circuits
  • Telecommunications equipment
  • Industrial control systems
  • Consumer electronics

How to Use

The TVR14471KSY varistor is typically used in parallel with the circuit it is protecting. When a transient voltage spike occurs, the varistor's resistance decreases, allowing the current to flow through the varistor and away from the circuit. This protects the circuit from damage.

Conclusion

The TVR14471KSY varistor is a reliable and versatile circuit protection component. It is suitable for a variety of applications and offers a number of features that make it a good choice for engineers.

Here are some additional details about the TVR14471KSY varistor:

  • It has a maximum AC voltage of 300V and a maximum DC voltage of 385V.
  • Its varistor voltage range is 423V to 517V.
  • It has a capacitance of 100pF at 1MHz.
  • It has a leakage current of 1uA at 25°C.
  • It has a mounting type of through hole.

The TVR14471KSY varistor is a RoHS compliant component. It is also REACH unaffected and has an ECCN of EAR99.

If you are looking for a reliable varistor for circuit protection, the TVR14471KSY is a good option to consider. It offers a number of features that make it a valuable addition to your design.

You May Also Be Interested in

Panasonic
“ZNR” Transient/Surge Absorbers, SMD Type Low clamping voltage
Need more? Email Us
Panasonic
VARISTOR 82V 3.5KA DISC 10MM / 82 V 3.5 kA Varistor 1 Circuit Through Hole Disc 10mm
Need more? Email Us
Others
Lowest to $0.0730
Panasonic
“ZNR” Transient/Surge Absorbers, SMD Type Low clamping voltage
Need more? Email Us
EPCOS (TDK)
VARISTOR 390V 100KA CHASSIS / Var MOV 250VAC/320VDC 100000A 390V Bolt-Down Box
Need more? Email Us
Panasonic
VARISTOR 47V 500A DISC 7MM / 47 V 500 A Varistor 1 Circuit Through Hole Disc 8.5mm
Lowest to $0.2038
EPCOS (TDK)
VARISTOR 18V 250A 4032 / Var MLV 11VAC/14VDC 250A 18V 4032 SMD J-Lead Automotive T/R
Lowest to $0.6952
EPCOS (TDK)
VARISTOR 750V 12KA DISC 20MM / Var MOV 460VAC/615VDC 12000A 750V Radial Bulk
Lowest to $0.1828
EPCOS (TDK)
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
545+ $0.0922 $50.2490
1,160+ $0.0863 $100.1080
1,805+ $0.0833 $150.3565
2,585+ $0.0774 $200.0790
3,365+ $0.0744 $250.3560
4,205+ $0.0714 $300.2370
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,725 pieces
MOQ: 545 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess