EN
  • EN
  • DE

3711A/B100

Part No 3711A/B100
Manufacturer Thomas & Betts
Catalog OEM Parts (0 - 9)
Description 3711A/B100 - Thomas and Betts Russellstoll RS 3711A/B100 BOX, FD, AL, D&T 1inchAT
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Mount Box
RoHS Non-Compliant
Win Source Part Number 999840-3711A/B100
Categories OEM Parts(0-9)
Manufacturer Thomas & Betts
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 3711A/B100 CAD Model

Description

Its supply and demand status is shortage. This component has a manufacturer part number of 999840 and is designed to protect electronic circuits from overcurrent. It is a reliable and efficient component that can be used in a variety of electronic devices.

You May Also Be Interested in

Amphenol FCI
Dubox / Pv / Bergstik
Need more? Email Us
Bi technologies
Need more? Email Us
TE Connectivity
983-1Y 08-98 P6 A1219
Need more? Email Us
Siemens
Siemens Standard cabinet 8MF5 HxWxD=2200x 6 - 8MF52644R
Need more? Email Us
Renesas Electronics America
Need more? Email Us
Generic
Need more? Email Us
Schneider Electric
Schneider Selector Switch Knob 30MM T-k
Need more? Email Us
Intel
802.11ac Wi-Fi and Bluetooth 5 Module 2.4GHz/5GHz
Need more? Email Us
Rochester Electronics
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess