EN
  • EN
  • DE

A1400KO 10GR

Part No A1400KO 10GR
Manufacturer Thomas & Betts
Catalog OEM Parts (A - B)
Description Ss A1400KO10GR Ko Chnl 14GA 1-5/8X1
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1041976-A1400KO 10GR
Categories OEM Parts(A-B)
Manufacturer Thomas & Betts
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian A1400KO 10GR CAD Model

Description

The A1400KO 10GR is a crimp-on connector manufactured by Thomas & Betts. While specific detailed information is limited, it is generally understood to be part of their line of Sta-Kon® terminals and connectors, known for their reliability and durability in electrical applications. It's likely a ring terminal or similar connector designed for secure wire termination.

Applications:

  • Electrical wiring: Used for making reliable connections in electrical panels and junction boxes.
  • Automotive applications: Employed in vehicle wiring harnesses for secure and vibration-resistant connections.
  • Industrial control systems: Utilized in control cabinets and machinery for connecting wires to terminal blocks and devices.
  • Marine applications: Suitable for use in boat wiring, providing corrosion-resistant connections.
  • Appliance manufacturing: Used in the production of household appliances for internal wiring connections.

Features:

  • Crimp connection: Provides a secure and reliable connection when properly crimped with a compatible tool.
  • Insulated or uninsulated options: May be available in both insulated and uninsulated versions depending on the specific product variant.
  • Durable construction: Made from high-quality materials to withstand harsh environmental conditions and mechanical stress.
  • Color-coded: Some versions feature color-coded insulation to indicate the appropriate wire gauge.
  • Variety of sizes: Available in a range of sizes to accommodate different wire gauges.

Benefits:

  • Reliable connections: Ensures a secure and long-lasting electrical connection, minimizing the risk of failures.
  • Easy installation: Can be quickly and easily installed using standard crimping tools.
  • Improved safety: Reduces the risk of electrical hazards by providing a properly insulated and secure connection.
  • Versatile application: Suitable for a wide range of electrical wiring applications.
  • Cost-effective: Provides a cost-effective solution for making reliable electrical connections.

Due to the limited readily available specifications, consult Thomas & Betts documentation or a distributor for exact details, wire gauge compatibility, material composition, and specific crimping tool recommendations. The "10GR" likely refers to a specific quantity or packaging detail.

You May Also Be Interested in

Agilent(Hewlett-Packard)
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Receptacle Housing, Dual Row, 20 Circuits, With Center Polarization Key, With Locking Ramp,...
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Surface Mount(SMD), Vertical, 4 Circuits, Dual Row, Gold(Au) Plating, Black
Need more? Email Us
NXP / Nexperia
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Box Header, Surface Mount(SMD), Vertical, Without Peg, 20 Circuits, Dual Row, Gold(Au)...
Need more? Email Us
Intel
Need more? Email Us
Murata Electronics North America
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH UNIPOLAR 2WIR / Digital Switch Unipolar Switch Open Collector Hall Effect
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Right-Angle Header, Friction Lock, 10 Circuits, Friction Lock, Single Row, UL 94V-0, Tin(Sn)...
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess