The THX203-7V is a power management integrated circuit (PMIC) designed for offline switching power supply applications. The "-7V" likely denotes a specific voltage configuration or setting within the THX203 series. It is intended to provide efficient and reliable power conversion while minimizing external component requirements and simplifying design. Its feature set targets applications requiring a compact, robust, and cost-effective power solution.
Applications
- Adapters and chargers for portable electronic devices
- Standby power supplies for consumer electronics
- LED lighting drivers
- Power supplies for small appliances
- Auxiliary power supplies in industrial equipment
Features
- Integrated high-voltage power MOSFET
- Current-mode PWM control for high efficiency
- Frequency jittering for reduced EMI
- Over-temperature protection (OTP)
- Over-current protection (OCP)
- Over-voltage protection (OVP)
- Under-voltage lockout (UVLO)
- Short-circuit protection (SCP)
- Soft-start function
Benefits
- Simplified Design: Integration of the MOSFET reduces the number of external components required, streamlining the design process and reducing BOM costs.
- High Efficiency: Current-mode PWM control optimizes power conversion efficiency, minimizing power losses and heat generation.
- Reliable Operation: Comprehensive protection features safeguard against various fault conditions, ensuring robust and reliable operation.
- Improved EMI Performance: Frequency jittering minimizes electromagnetic interference, simplifying compliance with regulatory standards.
- Cost-Effective Solution: The high integration level and reduced component count make it a cost-effective choice for power supply applications.
Additional Details
The THX203-7V is typically designed to operate within a wide AC input voltage range (e.g., 85VAC to 265VAC) for global compatibility. The internal switching frequency is usually set around 65 kHz. The "-7V" designation indicates this variant is specifically configured or trimmed to provide a particular voltage level, which is crucial for matching the application's load requirements. The integrated soft-start function minimizes stress on the MOSFET and other components during startup, enhancing overall system reliability and lifespan. The combination of features and protection make it a suitable solution for low to medium power offline applications.