EN
  • EN
  • DE

817CE-101M=P3

Part No 817CE-101M=P3
Manufacturer Toko America Inc.
Catalog OEM Parts (0 - 9)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1041111-817CE-101M=P3
Categories OEM Parts(0-9)
Manufacturer Toko America Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 817CE-101M=P3 CAD Model

Description

The 817CE-101M=P3 is a shielded power inductor manufactured by Toko America Inc. This inductor is designed for use in power supply circuits and DC-DC converters. Its shielded construction minimizes electromagnetic interference (EMI), making it suitable for noise-sensitive applications. It is commonly found in various electronic devices, including portable electronics, industrial equipment, and automotive systems.

Applications

  • DC-DC Converters: Used for voltage regulation and power conversion in various devices.
  • Power Supplies: Employed in power supply circuits to filter noise and store energy.
  • Portable Electronics: Found in smartphones, tablets, and laptops for power management.
  • Industrial Equipment: Used in industrial control systems and power distribution units.
  • Automotive Systems: Employed in automotive electronics for voltage regulation and filtering.

Features

  • Shielded Construction: Minimizes electromagnetic interference (EMI) and radio frequency interference (RFI).
  • High Current Capacity: Capable of handling relatively high currents without saturation.
  • Low DC Resistance: Minimizes power loss due to resistive heating.
  • Compact Size: Allows for high-density placement on circuit boards.
  • Surface Mount Package: Designed for automated assembly processes.

Benefits

  • Reduced EMI: Minimizes noise interference in sensitive electronic circuits.
  • Efficient Power Conversion: Improves the efficiency of DC-DC converters.
  • Stable Performance: Provides reliable and consistent operation over a wide range of conditions.
  • Easy to Assemble: Simplifies the manufacturing process and reduces labor costs.
  • Compact Design: Enables smaller and more efficient electronic devices.

Additional Details

The 817CE-101M=P3 has a specific inductance value, typically measured in microhenries (µH). The '101M' designation in the part number indicates the inductance value and tolerance, with '101' representing 100 µH and 'M' indicating a ±20% tolerance. The saturation current specifies the maximum current the inductor can handle before its inductance value significantly decreases. The DC resistance (DCR) is an important parameter that determines the power loss due to resistive heating. The inductor is constructed using a ferrite core and a copper winding, and it is shielded to minimize electromagnetic radiation. It is also designed to withstand high temperatures during soldering processes.

You May Also Be Interested in

TE Connectivity
CONN STRAIN RELIEF COVER 2POS / Connector Cap (Cover), Strain Relief For MTA-156 Series
Lowest to $0.2516
Everlight Electronics Co Ltd
Lowest to $0.1487
Everlight Electronics Co Ltd
SMD LED Blue 468nm 20mA 3.5V 120°
Lowest to $0.0700
TE Connectivity
CONN SOCKET 18-24AWG CRIMP TIN / Socket Contact Tin 18-24 AWG Crimp Power
Lowest to $0.0213
TE Connectivity
PWR ENT MOD RCPT IEC320-C14 PNL / Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Snap-In
Need more? Email Us
Everlight Electronics Co Ltd
Need more? Email Us
TE Connectivity
CONN HEADER R/A 2POS 3.96MM / Connector Header Through Hole, Right Angle 2 position 0.156" (3.96mm)
Need more? Email Us
Dell
Need more? Email Us
Siemens
Simatic Tdc Communication Module CP50M1 ; 6DD16610AD1
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess