EN
  • EN
  • DE

DD1255AS-470M=P3

Part No DD1255AS-470M=P3
Manufacturer Toko America Inc.
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Toko America Inc.
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 821628-DD1255AS-470M=P3
Ultra Librarian 3D Model Ultra Librarian DD1255AS-470M=P3 CAD Model

Description

The DD1255AS-470M=P3 is a shielded power inductor manufactured by Toko America Inc. These inductors are commonly used in DC-DC converters and power supply circuits to store energy and filter noise. The shielded design helps to minimize electromagnetic interference (EMI).

Applications:

  • DC-DC Converters: Used in buck, boost, and buck-boost converters to regulate voltage efficiently.
  • Power Supplies: Employed in switching power supplies to filter and smooth the output voltage, providing a stable power source.
  • EMI Filtering: Utilized in power lines to suppress electromagnetic interference (EMI) and noise.
  • LED Lighting: Integrated into LED driver circuits to regulate current flow, ensuring consistent brightness.
  • Portable Devices: Found in smartphones, tablets, and laptops for power management and voltage regulation.

Features:

  • Shielded Construction: Reduces electromagnetic interference (EMI) by containing the magnetic field.
  • High Saturation Current: Designed to handle large DC currents without significant inductance drop.
  • Low DC Resistance (DCR): Minimizes power losses due to resistance, increasing efficiency.
  • Compact Size: Allows for integration into space-constrained applications.
  • Surface Mount Technology (SMT): Facilitates automated assembly processes.

Benefits:

  • Efficient Power Conversion: Minimizes energy losses in DC-DC converters and power supplies.
  • Stable Voltage Regulation: Ensures a consistent output voltage, preventing damage to sensitive components.
  • Reduced EMI: Minimizes electromagnetic interference, improving the performance of nearby devices.
  • Extended Battery Life: Improves the efficiency of portable devices, extending battery life.
  • Compact Design: Enables the design of smaller electronic devices.

Additional Details:

The '470M' indicates an inductance value of 47µH (microhenries), with 'M' typically representing a ±20% tolerance. Consult the Toko America datasheet for precise specifications, including saturation current, DC resistance, self-resonant frequency (SRF), and operating temperature range. Proper soldering techniques are essential for reliable connection. Always refer to the official Toko America datasheet for detailed information and application guidelines.

You May Also Be Interested in

Advantech Corp
MOD 4-CH INPUT/4-CH OUTPUT 2.5W / Digital Input/Relay Output Module
Need more? Email Us
Omron
INTERFACE CONVERTER 100-240V / Converter, RS232C/USB to RS-422/485
Need more? Email Us
Honeywell
HEX NUT 5/8-18 / 5/8"-18 Hex Nut
Need more? Email Us
Advantech Corp
15.6" RES.T/S PANEL HASWELL I5
Need more? Email Us
Littelfuse Inc.
PORT-POWERED SERIAL CONVERTER / Converter, RS-232 to RS-422/485
Need more? Email Us
Advantech Corp
NETWORK SWITCH-UNMANAGED 2 PORT / Network Switch - Unmanaged 2 Ports IP30
Need more? Email Us
Siemens
SCALANCE XB004-1 / Network Switch - Unmanaged 5 Ports IP20
Need more? Email Us
Comet America, LP
Need more? Email Us
Honeywell
TEMP PROBE IMMERSION NTC / Thermistor Temperature Sensor -40°C ~ 150°C Connector
Lowest to $28.1531

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess