The Toko America Inc. FSLM2520-R39J=P2 is a surface mount power inductor. The 'FSLM' designation signifies it as part of Toko's FSLM series of shielded power inductors. The '2520' indicates its physical dimensions (2.5mm x 2.0mm). 'R39' refers to the inductance value, which is 0.39 µH (microhenries). The 'J' indicates the tolerance of the inductance, typically ±5%. '=P2' is likely a specific packaging or manufacturing code.
Applications
- DC-DC converters in portable electronic devices.
- Power supply circuits in smartphones and tablets.
- Buck converters in voltage regulation modules (VRMs).
- Boost converters in LED drivers.
- Filtering in power amplifier circuits.
Features
- Surface mount device (SMD) for automated assembly.
- Shielded construction to minimize electromagnetic interference (EMI).
- Compact size (2.5mm x 2.0mm) for space-constrained applications.
- High current handling capability.
- Low DC resistance (DCR) for improved efficiency.
Benefits
- Efficient power conversion with minimal losses.
- Reduced EMI emissions for cleaner signal integrity.
- Smaller and lighter power supply designs.
- Increased power density in electronic devices.
- Improved reliability in demanding environments.
This inductor is designed for use in power management circuits where efficient and stable power delivery is crucial. The shielded construction helps to prevent unwanted noise from radiating into other sensitive components. The low DCR minimizes power losses, resulting in higher overall efficiency of the power supply. The FSLM2520-R39J=P2 is commonly used in portable electronic devices, such as smartphones, tablets, and wearable devices, where space is limited and high efficiency is required. Consult the Toko America Inc. datasheet for detailed specifications, performance curves, and recommended soldering profiles. Proper selection of the inductor is crucial for achieving optimal performance and reliability in the application. The specific current rating and saturation current should be considered to prevent overheating or performance degradation.