EN
  • EN
  • DE

LTF3216L-F1R8G

Part No LTF3216L-F1R8G
Manufacturer Toko America Inc.
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1069497-LTF3216L-F1R8G
Categories OEM Parts(J-L)
Manufacturer Toko America Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LTF3216L-F1R8G CAD Model

Description

The LTF3216L-F1R8G is a wire-wound ferrite chip inductor manufactured by Toko America Inc. This inductor is designed for various high-frequency applications, providing stable inductance and low DC resistance. It is part of Toko's extensive line of inductors, known for their quality and reliability. The LTF3216L-F1R8G offers a compact size and excellent performance, making it suitable for space-constrained applications.

Applications:

  • RF Circuits: Used in impedance matching, filtering, and tuning circuits.
  • Wireless Communication: Employed in mobile phones, Bluetooth devices, and other wireless systems.
  • Power Supplies: Providing filtering and energy storage in DC-DC converters.
  • High-Frequency Amplifiers: Used for impedance matching and biasing.
  • Consumer Electronics: Found in televisions, audio equipment, and other electronic devices.

Features:

  • Wire-Wound Construction: Provides high Q-factor and stable inductance.
  • Ferrite Core: Offers high permeability and low core loss.
  • Small Size: Allows for high-density circuit designs.
  • Low DC Resistance: Minimizes power dissipation and improves efficiency.
  • Excellent Temperature Stability: Maintains stable performance over a wide temperature range.

Benefits:

  • Improved Circuit Performance: Enhances the efficiency and stability of RF circuits.
  • Reduced Noise: Filters out unwanted noise and interference.
  • Compact Design: Enables smaller and more portable electronic devices.
  • Extended Battery Life: Minimizes power consumption in battery-powered applications.
  • Increased Reliability: Ensures stable and reliable performance over the long term.

Additional Details:

The LTF3216L-F1R8G inductor has a specific inductance value, tolerance, and self-resonant frequency (SRF), which should be carefully considered when selecting the appropriate inductor for a given application. The DC current rating and operating temperature range are also important parameters to consider. Detailed specifications can be found in the Toko America Inc. product datasheet.

You May Also Be Interested in

OSRAM Opto Semiconductors Inc.
LED TOPLED WARM WHITE 2700K 6SMD / LED Lighting series White, Warm 2700K 3.6V 140mA 120° 6-SMD, J-Lead
Need more? Email Us
Lumileds
Lowest to $1.6320
KIWI
Lowest to $0.0839
OSRAM Opto Semiconductors Inc.
Need more? Email Us
Leshan Radio
Switching Diodes 150mA 75V 8ns 2Pin SOD123-FL
Lowest to $0.0087
Lowpower
Lowest to $0.0405
Lowpower
Lowest to $0.0643
Lumileds
LUXEON 2835C 3V 4000K 80CRI / LED Lighting series White, Neutral 4000K 3V 120mA 120° 1411 (3528 Metric)
Lowest to $0.0460
KEC
Lowest to $0.0658

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess