EN
  • EN
  • DE

XC6108C27AGRN

Part No XC6108C27AGRN
Manufacturer Torex Semiconductor Ltd
Catalog PMIC - Supervisors
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Supervisors
Manufacturer Torex Semiconductor Ltd
Win Source Part Number 412829-XC6108C27AGRN
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XC6108C27AGRN CAD Model

Description

The XC6108C27AGRN is a voltage detector IC manufactured by Torex Semiconductor Ltd. This device is designed to monitor voltage levels and provide a reset signal when the voltage drops below a specified threshold. It plays a vital role in protecting sensitive electronic components from damage or malfunction caused by undervoltage conditions.

Applications

  • Microcontroller Reset Circuits: Ensuring proper reset of microcontrollers during power-up or brown-out conditions.
  • Power Supply Monitoring: Detecting undervoltage conditions in power supplies to prevent damage to connected equipment.
  • Battery-Powered Devices: Monitoring battery voltage to prevent deep discharge and extend battery life.
  • Industrial Control Systems: Providing a reliable reset signal in harsh industrial environments.
  • Automotive Electronics: Monitoring critical voltage levels in automotive systems.

Features

  • High Accuracy Detection Voltage: Provides precise voltage detection for reliable reset operation.
  • Low Supply Voltage Operation: Operates efficiently with low supply voltages.
  • Small Package Size: Available in compact packages for space-constrained applications.
  • Low Power Consumption: Minimizes power consumption to extend battery life in portable devices.
  • Built-in Hysteresis: Prevents chattering and ensures stable reset operation.

Benefits

  • Improved System Reliability: Protects microcontrollers and other components from voltage-related failures.
  • Enhanced Battery Life: Minimizes power consumption in battery-powered devices.
  • Simplified Circuit Design: Reduces the need for external components, simplifying circuit design.
  • Increased System Stability: Provides a stable reset signal, ensuring proper system operation.
  • Cost-Effective Solution: Offers a cost-effective solution for voltage monitoring and reset generation.

Additional Details

The XC6108C27AGRN has a detection voltage of 2.7V. It features an N-channel open drain output. The package is SOT-25. This part is designed to be RoHS compliant.

You May Also Be Interested in

Microchip Technology
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-3
Lowest to $0.6576
Xicor Inc.
PSMC ADJUSTABLE 3 CHANNEL PDSO14
Need more? Email Us
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR 2 CHANNEL SOT23-5
Lowest to $6.4030
Renesas Electronics America
IC SUPERVISOR 1 CHANNEL SC70-3
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
Maxim Integrated
40us Active High 1.5V~5.5V 1 UDFN-6(1x1.5) Supervisors
Lowest to $1.9792
Maxim Integrated
MAX16012TT+ Analog Devices / Maxim Integrated Supervisory Circuits Ultra-Small, Overvoltage Protection/Dete datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess