EN
  • EN
  • DE

XC61CC0802NRN

Part No XC61CC0802NRN
Manufacturer Torex Semiconductor Ltd
Catalog PMIC - Supervisors
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Supervisors
Manufacturer Torex Semiconductor Ltd
Win Source Part Number 413012-XC61CC0802NRN
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XC61CC0802NRN CAD Model

Description

The XC61CC0802NRN is a voltage detector manufactured by Torex Semiconductor Ltd. It's designed to monitor voltage levels in electronic circuits and provide a reset signal when the voltage falls below a specific threshold. This functionality is crucial for ensuring the stable operation of microcontrollers and other sensitive components.

Applications

  • Microcontroller reset circuits: Ensures proper startup and prevents malfunctions in embedded systems.
  • Power supply monitoring: Detects voltage drops and initiates shutdown procedures to protect sensitive components.
  • Battery-powered devices: Monitors battery voltage and provides low-battery warnings or shutdown functionality.
  • System voltage monitoring in industrial equipment: Provides critical voltage supervision in demanding industrial applications.
  • Portable electronic devices: Protects the system from undervoltage conditions in mobile phones, tablets, and other portable gadgets.

Features

  • Highly Accurate Detection Voltage: Precise voltage detection for reliable system monitoring.
  • Low Power Consumption: Minimizes power drain, extending battery life in portable applications.
  • Small Package Size: Compact design allows for easy integration into space-constrained applications.
  • Open Drain Output: Provides flexible interfacing with various microcontroller and logic circuits.
  • Hysteresis Characteristics: Prevents chattering and ensures stable operation even with noisy voltage signals.

Benefits

  • Improved System Reliability: Prevents malfunctions and data corruption caused by voltage drops.
  • Extended Battery Life: Low power consumption reduces the load on the power source.
  • Simplified Circuit Design: Integrated functionality reduces the need for external components.
  • Protection Against Undervoltage Conditions: Safeguards sensitive components from damage due to insufficient voltage.
  • Stable Operation: Hysteresis eliminates false resets caused by voltage noise.

The XC61CC0802NRN features a detection voltage of 0.8V. Its open drain output allows for flexible connection to microcontrollers and other logic circuits. The device's low power consumption makes it ideal for battery-powered applications. It is typically available in a small package, such as SOT-25 or similar, for space-saving designs.

This voltage detector ensures reliable system operation by monitoring the supply voltage and triggering a reset when the voltage falls below the specified threshold. The integrated hysteresis feature further enhances stability by preventing oscillation around the threshold voltage.

You May Also Be Interested in

SG Micro Corp
240ms Active Low 1V~5.5V 1 SOT-23-3 Supervisors RoHS
Lowest to $0.1601
Nisshinbo Micro Devices Inc.
NJU7705F29A-TE1 Nisshinbo Supervisory Circuits Volt Detector 2.9v datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
Texas Instruments
NANO-QUIESCENT-CURRENT PRECISION
Lowest to $4.3657
Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Need more? Email Us
EM Microelectronic
ULTRA LOW POWER RESET CIRCUIT WI
Lowest to $1.0187
Maxim Integrated
40us Active High 1.5V~5.5V 1 UDFN-6(1x1.5) Supervisors
Lowest to $1.9792
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 7SOP
Lowest to $1.1642
Analog Devices Inc.
IC SUPERVISOR 1 CHANNEL SC70-4
Lowest to $1.9792

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess