EN
  • EN
  • DE

74AUP1G126GM

Part No 74AUP1G126GM
Manufacturer NXP / Nexperia
Catalog Hard To Find
Description Low-Power buffer/line driver; 3-state
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1131038-74AUP1G126GM
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74AUP1G126GM CAD Model

Description

Product Overview: NXP 74AUP1G126GM

The NXP 74AUP1G126GM is a high-performance, single buffer/line driver with a 3-state output from the advanced ultra-low power (AUP) CMOS family. This integrated circuit is designed to operate over a very broad VCC range of 0.8V to 3.6V and provides a balanced drive with both high speed and low power consumption, making it an ideal choice for battery-operated and portable applications.

The 74AUP1G126GM features a standard 6-pin XSON package, which is optimized for minimal footprint and high-density mounting. Its ultra-small size is particularly beneficial for space-constrained designs, allowing for more efficient use of PCB space.

Key Features:

  • Low Static Power Consumption: The device has been engineered to maintain a very low static power consumption, drawing only a tiny amount of current when it's not switching, thus significantly extending battery life in portable applications.
  • High-Speed Operation: Despite its low power usage, the 74AUP1G126GM does not compromise on speed, ensuring fast signal propagation and minimal delay.
  • 3-State Output: The inclusion of a 3-state output enables the device to be used in bus-oriented systems. This feature allows multiple devices to share a signal line without interference.
  • Wide Operating Voltage Range: With support for operating voltages from 0.8V to 3.6V, this buffer/line driver can be used in a variety of logic level environments.
  • ESD Protection: The device includes input and output ESD protection, ensuring robustness and reliability in harsh electrical environments.
  • Latch-Up Performance: It exceeds 100 mA per JESD 78, Class II, providing additional reliability under abnormal conditions.

Applications:

The versatile 74AUP1G126GM is suitable for a wide range of applications, including:

  • Smartphones and Tablets
  • Portable and Battery-Powered Devices
  • Microcontroller Interfacing
  • Data Communication Lines
  • Control Bus Buffering

With its combination of low power consumption, high-speed operation, and compact size, the NXP 74AUP1G126GM is a reliable and efficient solution for designers looking to optimize their high-speed digital interfacing applications.

You May Also Be Interested in

Toshiba Semiconductor and Storage
NPN TRIPLE DIFFUSED TYPE (SWITHCING APPLICATIONS)
Need more? Email Us
Rohm Semiconductor
For Power amplification (-100V, -8A)
Lowest to $0.2952
Analog Devices Inc.
Programmable Gain Instrumentation Amplifier | IC INST AMP 1 CIRCUIT 16CDIP
Need more? Email Us
Inchange Semiconductor Company Limited
Silicon PNP Power Transistors
Need more? Email Us
Hitachi, Ltd
Silicon PNP Epitaxial
Need more? Email Us
Vishay
SCHOTTKY RECTIFIER New GenIII D-61 Package | DIODE ARRAY SCHOTTKY 15V D618SM
Need more? Email Us
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input Multiplexer with 5V Tolerant Inputs
Lowest to $3.4125
Broadcom Limited
Ultra Low Power 10 MBd Digital CMOS Optocouplers | OPTOISO 5KV 2CH PUSH PULL 8SO
Lowest to $4.9850
NXP / Nexperia
Programmable divide-by-n counter
Lowest to $23.2883

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.5211 $60.8440
95+ $1.2486 $118.6170
145+ $1.2093 $175.3485
200+ $1.1700 $234.0000
260+ $1.1307 $293.9820
345+ $1.0141 $349.8645
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,800 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess