EN
  • EN
  • DE

XC61FC3052MRN

Part No XC61FC3052MRN
Manufacturer Torex Semiconductor Ltd
Catalog PMIC - Supervisors
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Supervisors
Manufacturer Torex Semiconductor Ltd
Win Source Part Number 413279-XC61FC3052MRN
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XC61FC3052MRN CAD Model

Description

The XC61FC3052MRN is a voltage detector IC manufactured by Torex Semiconductor Ltd. It is designed to monitor the input voltage and provide a reset signal when the voltage drops below a specific threshold. This is essential for ensuring the reliable operation of microcontrollers and other voltage-sensitive components in various electronic devices.

Applications

  • Microcontroller Reset Circuits: Provides a stable reset signal to microcontrollers during power-up, power-down, or brownout conditions.
  • Power Supply Monitoring: Detects undervoltage conditions in power supplies, preventing damage to connected devices.
  • Battery-Powered Devices: Monitors battery voltage to prevent deep discharge and extend battery lifespan.
  • Industrial Control Systems: Ensures stable operation in environments with potentially unstable power sources.
  • Consumer Electronics: Protects sensitive components in devices like smartphones, tablets, and wearable devices from voltage drops.

Features

  • High-Accuracy Voltage Detection: Provides precise voltage monitoring for reliable reset triggering.
  • Low Operating Voltage: Suitable for low-power and battery-powered applications.
  • Small Package Size: Available in compact packages to minimize board space requirements.
  • Low Current Consumption: Minimizes power drain for extended battery life.
  • Built-In Hysteresis: Prevents oscillations near the threshold voltage for stable operation.

Benefits

  • Improved System Reliability: Prevents erratic behavior and malfunctions caused by voltage fluctuations.
  • Extended Battery Life: Prevents deep discharge of batteries, preserving battery capacity and lifespan.
  • Reduced Component Damage: Protects sensitive components from potentially damaging undervoltage conditions.
  • Simplified System Design: Integrates voltage detection and reset functionality into a single compact IC.
  • Cost-Effective Solution: Provides a reliable and affordable solution for voltage monitoring and protection.

The XC61FC3052MRN has a detection voltage of 3.05V. The 'MRN' suffix indicates a specific package and taping option. It provides a CMOS output signal. For detailed technical information, including operating voltage range, operating temperature, and output voltage levels, refer to the official datasheet provided by Torex Semiconductor.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
NJU7712F3-4227-TE1 Nisshinbo Supervisory Circuits 2ch Voltage Detect 4.2V / 2.7V datasheet, inventory, & pricing.
Need more? Email Us
Microchip Technology
IC SUPERVISOR 1 CHANNEL SC70-3
Need more? Email Us
Texas Instruments
IC POWER
Lowest to $0.7015
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Xicor Inc.
PSMC ADJUSTABLE 3 CHANNEL PDSO14
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Need more? Email Us
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Renesas Electronics America
Supervisors RoHS
Lowest to $1.4553
Renesas Electronics America
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess