EN
  • EN
  • DE

XC61GC2902HR

Part No XC61GC2902HR
Manufacturer Torex Semiconductor Ltd
Catalog PMIC - Supervisors
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Supervisors
Manufacturer Torex Semiconductor Ltd
Win Source Part Number 413351-XC61GC2902HR
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian XC61GC2902HR CAD Model

Description

The XC61GC2902HR is a voltage detector IC designed and manufactured by Torex Semiconductor Ltd. Its primary function is to monitor voltage levels and generate a reset signal when the voltage drops below a specific threshold. This particular model is configured with a detection voltage of 2.9V. Voltage detectors such as the XC61GC2902HR are essential components in electronic circuits, ensuring stable and reliable operation by preventing malfunctions caused by undervoltage conditions.

Applications

  • Microcontroller Reset Circuits: To guarantee a reliable reset of microcontrollers during power-up sequences or brownout events.
  • CPU Reset Circuits: Monitoring CPU power supply voltages and initiating a reset if the voltage falls below a safe operating level.
  • Power Management Systems: Protecting sensitive electronic components from potential damage due to undervoltage.
  • Battery-Powered Devices: Monitoring battery voltage to prevent deep discharge and extend the usable life of the battery.
  • Industrial Control Systems: Ensuring dependable operation of control systems even in challenging environmental conditions.

Features

  • High-Accuracy Detection Voltage: Offers precise voltage monitoring for reliable and accurate triggering.
  • Low Power Consumption: Minimizes the power consumption impact on the overall system, crucial for battery-powered applications.
  • Small Package Size: Allows for easy integration into compact and space-constrained electronic devices.
  • Built-In Hysteresis: Prevents unstable or false resets due to minor voltage fluctuations or noise.
  • Open Drain Output: Provides flexibility in circuit design and ensures compatibility with various logic levels.

Benefits

  • Improved System Reliability: Prevents malfunctions and potential data corruption resulting from undervoltage scenarios.
  • Protection of Sensitive Components: Safeguards electronic components from damage caused by unstable power supply conditions.
  • Extended Battery Life: Prevents deep discharge of batteries, thereby maximizing their lifespan in portable and battery-operated devices.
  • Simplified Circuit Design: Reduces the number of external components needed for voltage monitoring and reset functionality.
  • Cost-Effective Solution: Provides a reliable and affordable means of protecting electronic systems from undervoltage conditions.

Additional Details

The XC61GC2902HR is designed to operate within a wide temperature range, typically from -40°C to +85°C, making it suitable for use in a variety of environmental conditions. It is typically available in small surface-mount packages, such as SOT-25, facilitating easy integration into high-density PCBs. The output configuration is typically open-drain, requiring an external pull-up resistor for proper operation. The hysteresis feature helps prevent oscillations around the threshold voltage, ensuring a stable and reliable reset signal. The supply voltage range is designed to be above the detection voltage to ensure the device functions correctly.

You May Also Be Interested in

Texas Instruments
NANO-QUIESCENT-CURRENT PRECISION
Lowest to $4.3657
Analog Devices Inc.
IC SUPERVISOR 2 CHANNEL SOT23-5
Lowest to $6.4030
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR MPU VOLT MONITOR
Lowest to $1.4553
Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SC82AB
Need more? Email Us
Nisshinbo Micro Devices Inc.
NJU7712F3-4227-TE1 Nisshinbo Supervisory Circuits 2ch Voltage Detect 4.2V / 2.7V datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
IC POWER
Lowest to $0.7015
UTC
SOT-143 Supervisors RoHS
Lowest to $0.1456

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2225 $58.0050
44+ $2.6438 $116.3272
68+ $2.5618 $174.2024
94+ $2.4786 $232.9884
121+ $2.3966 $289.9886
162+ $2.1483 $348.0246
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 45,000 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess