EN
  • EN
  • DE

XC6201P272PRN

Part No XC6201P272PRN
Manufacturer Torex Semiconductor Ltd
Catalog PMIC - Voltage Regulators - Linear
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - Linear
Manufacturer Torex Semiconductor Ltd
Win Source Part Number 413423-XC6201P272PRN
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XC6201P272PRN CAD Model

Description

The XC6201P272PRN is a low dropout (LDO) regulator manufactured by Torex Semiconductor Ltd. This regulator provides a stable and regulated 2.7V output voltage, even when the input voltage is close to the output voltage. It is characterized by its low quiescent current, overcurrent protection, and thermal shutdown features, making it suitable for battery-powered devices and portable applications where efficiency and reliability are crucial.

Applications

  • Battery-Powered Devices: Regulating voltage in smartphones, tablets, portable media players, and other battery-operated devices.
  • Wearable Electronics: Providing a stable 2.7V supply for microcontrollers and sensors in smartwatches, fitness trackers, and other wearable devices.
  • IoT (Internet of Things) Devices: Powering sensors and communication modules in IoT applications.
  • Wireless Communication Modules: Supplying regulated voltage to RF transceivers and other components in wireless communication modules.
  • Microcontroller Power Supplies: Providing a stable 2.7V supply for microcontrollers in embedded systems.

Features

  • Low Dropout Voltage: Operates with a minimal voltage difference between input and output, maximizing battery life.
  • Low Quiescent Current: Minimizes power consumption in standby mode.
  • Overcurrent Protection: Protects the regulator and the load from damage caused by excessive current.
  • Thermal Shutdown: Prevents the regulator from overheating under fault conditions.
  • Short-Circuit Protection: Protects the regulator and the load from short-circuit conditions.
  • Small Package: Available in compact packages for space-constrained applications.

Benefits

  • Extends Battery Life: Low dropout voltage and low quiescent current contribute to longer battery runtime.
  • Enhances System Reliability: Overcurrent protection and thermal shutdown features prevent damage and ensure stable operation.
  • Simplifies Circuit Design: Integrated features reduce the need for external components.
  • Enables Compact Designs: Small package allows for integration into space-limited applications.
  • Provides Stable 2.7V Output: Ensures consistent performance of downstream components.

Additional Details

The XC6201P272PRN is a fixed output voltage LDO regulator with a 2.7V output, as indicated by the '27' in the part number. The 'PRN' suffix typically refers to the package type, which is often a small SOT-25 or similar surface-mount package. It is designed to operate over a wide temperature range. The low dropout voltage characteristic ensures that the regulator can maintain a stable 2.7V output even when the input voltage approaches this level, which is particularly important in battery-powered applications where the battery voltage gradually decreases. The overcurrent protection, thermal shutdown, and short-circuit protection features are integrated to protect the regulator and the load from damage, ensuring reliable operation even under fault conditions. The low quiescent current minimizes power consumption when the regulator is not actively supplying current to the load, thereby extending battery life. Its small size and comprehensive protection features make it a suitable choice for a variety of portable and space-constrained applications requiring a stable and efficient 2.7V supply. The datasheet provides detailed specifications on input voltage range, output current capabilities, and thermal characteristics.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 1.3V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 8MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 8-MSOP
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Lowest to $0.3910
Analog Devices Inc.
IC REG BUCK 1.82V 600MA TSOT23-5 / Buck Switching Regulator IC Positive Fixed 1.82V 1 Output 600mA SOT-23-5 Thin, TSOT-23-5
Lowest to $1.2222
Microchip Technology
IC V REG CONTROLLER 3V SOT23A-5 / Linear Voltage Regulator IC Output 1A SOT-23-5
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Lowest to $0.3662
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR BUCK QFN / Linear Voltage Regulator IC Output
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.5223 $58.7007
22+ $5.3511 $117.7242
34+ $5.1848 $176.2832
47+ $5.0173 $235.8131
60+ $4.8498 $290.9880
80+ $4.3486 $347.8880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess