EN
  • EN
  • DE

XC6206P172PRN

Part No XC6206P172PRN
Manufacturer Torex Semiconductor Ltd
Catalog PMIC - Voltage Regulators - Linear
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - Linear
Manufacturer Torex Semiconductor Ltd
Win Source Part Number 413687-XC6206P172PRN
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XC6206P172PRN CAD Model

Description

The XC6206P172PRN is a highly precise, low power consumption positive voltage regulator manufactured by Torex Semiconductor Ltd. This device is designed to provide a stable output voltage even with fluctuating input voltage and load conditions. It is particularly well-suited for battery-powered devices and applications where efficiency and space are critical.

Applications:

  • Mobile phones and smartphones: Powering various internal circuits requiring a stable voltage supply.
  • Wireless communication devices: Providing regulated voltage for RF modules and other sensitive components.
  • Portable audio players: Ensuring consistent performance and extending battery life.
  • Digital cameras and camcorders: Regulating voltage for image sensors and processing units.
  • Wearable devices (smartwatches, fitness trackers): Offering efficient power management in compact designs.
  • IoT (Internet of Things) devices: Providing stable power for sensors, microcontrollers, and communication modules.

Features:

  • High Output Voltage Accuracy: Ensures a stable and precise 1.72V output voltage.
  • Low Power Consumption: Minimizes battery drain, extending the operational life of battery-powered devices.
  • Low Dropout Voltage: Operates efficiently even when the input voltage is close to the output voltage.
  • Small Package Size: Available in compact packages like SOT-25, making it suitable for space-constrained applications.
  • Overcurrent Protection: Protects the regulator and the connected circuitry from damage due to excessive current draw.
  • Short Circuit Protection: Prevents damage in the event of a short circuit at the output.
  • Thermal Shutdown Protection: Shuts down the regulator if the temperature exceeds a safe limit, preventing thermal damage.

Benefits:

  • Extended Battery Life: Low power consumption maximizes the operating time of battery-powered devices.
  • Stable Output Voltage: Ensures consistent performance of connected devices even with variations in input voltage or load.
  • Reduced Board Space: Compact package size allows for smaller and more densely populated circuit boards.
  • Enhanced System Reliability: Built-in protection features prevent damage from overcurrent, short circuits, and thermal overload.
  • Simplified Design: Requires minimal external components, simplifying circuit design and reducing BOM (Bill of Materials) cost.

Additional Details:

The XC6206P172PRN typically requires only a few external ceramic capacitors for stable operation. The specific values depend on the application and should be chosen based on the manufacturer's recommendations. It features a low quiescent current, further minimizing power consumption in standby mode. The device is RoHS compliant and lead-free.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 1.2V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V/3V 8XDFN / Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA 8-XDFN (1.6x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR 4.2V 2A 8LFCSP / Linear Voltage Regulator IC Positive Fixed 1 Output 2A 8-LFCSP-WD (3x3)
Lowest to $4.2305
ON Semiconductor
IC REG LINEAR 1.5V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
Analog Devices Inc.
IC REG LIN NEG ADJ 200MA 12MSOP / Linear Voltage Regulator IC Negative Adjustable 1 Output 200mA 12-MSOP-EP
Lowest to $7.8153
Renesas Electronics America
Linear Regulator Positive 5V 300mA 3-Pin TO-126
Need more? Email Us
ON Semiconductor
IC REG LINEAR BUCK QFN / Linear Voltage Regulator IC Output
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess