EN
  • EN
  • DE

XC6223H331PR-G

Part No XC6223H331PR-G
Manufacturer Torex Semiconductor Ltd
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 12+
Reference case SOT-89-5
Manufacturer Torex Semiconductor Ltd
Manufacturer Homepage www.torex.co.jp
Win Source Part Number 743271-XC6223H331PR-G
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian XC6223H331PR-G CAD Model

Description

The XC6223H331PR-G is a high-accuracy, low dropout (LDO) regulator manufactured by Torex Semiconductor Ltd. This regulator is designed to provide a stable output voltage of 3.3V with a high degree of accuracy. It is ideal for portable devices and battery-powered applications where efficiency and small size are critical.

Applications:

  • Smartphones and Tablets: Powering sensitive components in mobile devices.
  • Wearable Devices: Smartwatches and fitness trackers requiring efficient power management.
  • IoT Devices: Supplying stable voltage to IoT sensors and microcontrollers.
  • Portable Medical Devices: Providing regulated power in medical instruments.
  • Wireless Communication Modules: Powering Wi-Fi, Bluetooth, and other wireless modules.

Features:

  • Low Dropout Voltage: Ensures stable output even when the input voltage is close to the output voltage.
  • High Accuracy: Provides a precise 3.3V output voltage.
  • Low Quiescent Current: Minimizes power consumption in standby mode.
  • Overcurrent Protection: Protects the regulator and the load from excessive current.
  • Short Circuit Protection: Prevents damage from short circuit conditions.
  • Thermal Shutdown Protection: Shuts down the regulator if the temperature exceeds safe limits.
  • Small Package: Compact package size allows for space-saving designs.

Benefits:

  • Extended Battery Life: Low quiescent current maximizes battery runtime.
  • Stable Performance: High accuracy ensures consistent performance of powered devices.
  • Reliable Operation: Built-in protection features enhance robustness.
  • Compact Solution: Small size enables integration into tightly packed designs.
  • Simplified Design: Minimal external components required.

Additional Details:

The XC6223H331PR-G operates over a wide input voltage range. The low dropout voltage allows the regulator to function effectively even when the input voltage is close to the 3.3V output. The built-in protection features ensure that the regulator can withstand various fault conditions. The small package makes it easy to integrate into space-constrained applications. This LDO regulator is a popular choice for applications where high accuracy, low power consumption, and small size are essential. The device requires a small output capacitor for stability, and proper layout is recommended to minimize noise and optimize performance.

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
220+ $0.2681 $58.9820
525+ $0.2201 $115.5525
815+ $0.2131 $173.6765
1,120+ $0.2063 $231.0560
1,450+ $0.1994 $289.1300
1,940+ $0.1788 $346.8720
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,500 pieces
MOQ: 220 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess