EN
  • EN
  • DE

XC6228H1229R

Part No XC6228H1229R
Manufacturer Torex Semiconductor Ltd
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Torex Semiconductor Ltd
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 842729-XC6228H1229R
Ultra Librarian 3D Model Ultra Librarian XC6228H1229R CAD Model

Description

The XC6228H1229R is a highly accurate, low power consumption LDO (Low Dropout) regulator manufactured by Torex Semiconductor Ltd. It is designed to provide a stable output voltage even with fluctuating input voltages, making it suitable for battery-powered devices and other applications requiring a regulated voltage supply.

Applications:

  • Battery-powered devices: Mobile phones, smartphones, tablets, and wearable devices.
  • Wireless communication equipment: Bluetooth modules, Zigbee modules, and other RF devices.
  • Portable audio players: MP3 players and digital audio players.
  • Camera modules: Powering image sensors and related circuitry.
  • Microcontroller power supplies: Providing a stable voltage for microcontrollers in various applications.

Features:

  • High accuracy: Provides a stable output voltage with minimal variation.
  • Low dropout voltage: Operates with a small difference between the input and output voltage.
  • Low power consumption: Minimizes energy usage for extended battery life.
  • Overcurrent protection: Protects the device from damage due to excessive current draw.
  • Short circuit protection: Protects the device from damage due to short circuits.
  • Small package: Available in compact packages for space-constrained applications.

Benefits:

  • Improved battery life: Low power consumption extends the operating time of battery-powered devices.
  • Stable voltage supply: Ensures reliable operation of connected devices.
  • Protection against damage: Overcurrent and short circuit protection prevent damage to the regulator and connected circuitry.
  • Compact size: Allows for integration into small and lightweight devices.
  • High efficiency: Minimizes power loss and heat generation.

The XC6228H1229R features an integrated overcurrent protection circuit that protects the LDO regulator and connected components. The device operates with input voltages from 1.8V to 6.0V, delivering a fixed output voltage of 1.2V. It is available in a compact SOT-25 package. This LDO regulator provides a reliable and efficient solution for a wide range of applications where a stable and regulated voltage supply is essential.

You May Also Be Interested in

Desco
DESICCANT PAK 500 UNIT
Lowest to $11.0568
Broadcom Limited
6 PORT 10/100 SWITCH (LEAD FRE
Lowest to $14.5523
Desco
TESTER AUTO CALIBRATION IONIZER
Need more? Email Us
Denso Robotics
AC CABLE(US/MEXICO/THAILAND)
Need more? Email Us
American Hakko Products, Inc.
FILTER,PRE,ALUM.,5PK,808
Need more? Email Us
Botron Company Inc.
PUSH & CLINCH SNAPS 20/PK STUD
Lowest to $7.6958
Keystone Electronics
COMPUTER BRACKET STD BLANK
Lowest to $8,882.1302
DB9
Tripp Lite
SURGE SUPPRESSOR RS-232 DB9M/F
Lowest to $0.0912
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $44.1799

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess