EN
  • EN
  • DE

XC62CP4002PR

Part No XC62CP4002PR
Manufacturer Torex Semiconductor Ltd
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Torex Semiconductor Ltd
Win Source Part Number 407610-XC62CP4002PR
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XC62CP4002PR CAD Model

Description

The XC62CP4002PR is a low-dropout (LDO) voltage regulator IC manufactured by Torex Semiconductor Ltd. This device is designed to provide a stable and efficient power supply for a wide range of applications, particularly in portable and battery-powered devices. It excels in maintaining a consistent output voltage even when the input voltage fluctuates or drops close to the output voltage level.

Applications

  • Battery-powered devices: Smartphones, tablets, and other portable electronics.
  • Wireless communication modules: Bluetooth, Wi-Fi, and cellular modules.
  • Wearable electronics: Smartwatches, fitness trackers, and medical devices.
  • Microcontroller-based systems: Providing regulated power to microcontrollers and peripheral devices.
  • Power management systems: As a component in more complex power management circuits.

Features

  • Low Dropout Voltage: Maintains regulation with minimal voltage difference between input and output.
  • High Output Voltage Accuracy: Ensures a precise and stable output voltage.
  • Low Quiescent Current: Minimizes power consumption in standby mode.
  • Overcurrent Protection: Protects the device and the load from excessive current draw.
  • Short-Circuit Protection: Shuts down the output in case of a short circuit to prevent damage.
  • Thermal Shutdown: Protects the device from overheating under high load conditions.
  • Small Package Size: Available in compact packages for space-constrained applications.

Benefits

  • Extended Battery Life: Low quiescent current and efficient regulation maximize battery runtime.
  • Stable System Performance: Accurate output voltage ensures consistent operation of connected components.
  • Enhanced Device Reliability: Built-in protection features prevent damage from electrical faults.
  • Simplified Design: Integrated functionality reduces the need for external components.
  • Compact Solution: Small package size enables use in space-sensitive applications.

Additional Details

The XC62CP4002PR delivers a fixed output voltage of 4.0V. It's designed to operate within a specified input voltage range, as detailed in the datasheet. The device's low dropout voltage allows it to maintain regulation even when the input voltage drops close to 4.0V, making it suitable for battery-powered applications where the battery voltage decreases over time. The IC is available in a small SOT-25 package. The datasheet provides complete specifications on input voltage range, dropout voltage, quiescent current, and other critical parameters.

You May Also Be Interested in

Atmel
Need more? Email Us
Atmel
Need more? Email Us
ON Semiconductor
Lowest to $3.3622
Atmel
Need more? Email Us
Atmel
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $8.9258
Vishay
Monolithic N-Channel JFET Duals
Need more? Email Us
Toshiba Semiconductor and Storage
SCHOTTKY BARRIER RECTIFIER SCHOTTKY BARRIER TYPE HIGH SPEED RECTIFIER APPLICATIONS
Need more? Email Us
Toshiba Semiconductor and Storage
HIGH SPEED RECTIFIER APPLICATIONS (FAST RECOVERY)
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess