EN
  • EN
  • DE

XC62EP3002MR

Part No XC62EP3002MR
Manufacturer Torex Semiconductor Ltd
Catalog HOT - SALES and EOL Components (U - Z)
Description Boosting Voltage Regulators
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Torex Semiconductor Ltd
Win Source Part Number 407625-XC62EP3002MR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian XC62EP3002MR CAD Model

Description

The XC62EP3002MR is a highly precise, low power consumption LDO (low dropout) regulator manufactured by Torex Semiconductor Ltd. It is designed for use in portable devices and other applications where efficiency and space are critical. The device features a small SOT-25 package and offers excellent transient response, making it suitable for demanding applications.

Applications

  • Smartphones and mobile devices: Powering core logic, memory, and peripheral circuits.
  • Wearable electronics: Smartwatches, fitness trackers, and other battery-powered wearables.
  • IoT (Internet of Things) devices: Sensors, communication modules, and microcontrollers in connected devices.
  • Portable medical devices: Glucose meters, heart rate monitors, and other battery-operated medical equipment.
  • Wireless communication modules: Powering Bluetooth, Wi-Fi, and Zigbee modules.

Features

  • Low Dropout Voltage: Ensures stable output voltage even when the input voltage is close to the output voltage.
  • Low Quiescent Current: Minimizes power consumption in standby mode, extending battery life.
  • High Ripple Rejection: Effectively filters out noise and ripple from the input voltage, providing a clean and stable output.
  • Overcurrent Protection: Protects the device and the connected load from damage due to excessive current.
  • Thermal Shutdown Protection: Prevents the device from overheating and causing damage.
  • Small SOT-25 Package: Saves valuable board space in compact applications.
  • Ceramic capacitor compatible: Stable with small ceramic output capacitors.

Benefits

  • Extended Battery Life: Low quiescent current and high efficiency maximize battery runtime in portable devices.
  • Stable Output Voltage: Excellent transient response and high ripple rejection ensure a stable and reliable power supply.
  • Compact Design: Small SOT-25 package allows for integration into space-constrained applications.
  • Enhanced System Reliability: Overcurrent and thermal shutdown protection prevent damage to the device and the connected load.
  • Simplified Design: Ceramic capacitor compatibility simplifies the design process and reduces component count.

Additional Details

The XC62EP3002MR has a fixed output voltage of 3.0V. It is stable with ceramic capacitors, which helps to reduce the size and cost of the overall solution. The input voltage range is typically between 1.8V and 6.0V. The operating temperature range is -40°C to +85°C. It also includes a chip enable function to disable the output and further reduce the quiescent current. The device is RoHS compliant and halogen-free.

You May Also Be Interested in

NEC
Lowest to $9.7932
NEC
Lowest to $84.4190
NEC
Lowest to $89.8648
NEC
Need more? Email Us
NEC
Need more? Email Us
NEC
Lowest to $291.2610
NEC
Need more? Email Us
Renesas Electronics America
Need more? Email Us
NEC
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess