EN
  • EN
  • DE

XR1072CD

Part No XR1072CD
Manufacturer Exar Corporation
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Exar Corporation
Win Source Part Number 410490-XR1072CD
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XR1072CD CAD Model

Description

The XR1072CD is a dual UART (Universal Asynchronous Receiver/Transmitter) from Exar Corporation. It provides two independent serial communication channels, making it ideal for applications that require simultaneous communication with multiple serial devices. The 'CD' likely indicates the package type, but more specific documentation would be needed for confirmation. This chip simplifies the management of serial data transmission and reception, enhancing the capabilities of embedded systems and other electronic devices.

Applications

  • Dual-Port Serial Communication: Used in systems requiring simultaneous communication with two serial devices, such as GPS and Bluetooth modules.
  • Industrial Control Systems: Enables communication with multiple sensors, actuators, and PLCs.
  • Multi-Channel Data Acquisition: Supports simultaneous data acquisition from multiple serial instruments.
  • Telecommunications Equipment: Used in routers, switches, and modems for managing multiple serial interfaces.
  • Point-of-Sale (POS) Terminals: Provides connections for multiple peripherals like barcode scanners and receipt printers.

Features

  • Dual UART Channels: Offers two independent UART channels for simultaneous serial communication.
  • Programmable Baud Rate Generator: Each channel features a programmable baud rate generator for flexible communication speeds.
  • FIFO Buffers: Transmit and receive FIFO buffers for both channels minimize CPU overhead.
  • Modem Control Signals: Supports modem control signals (CTS, RTS, DSR, DTR, RI, DCD) for each channel.
  • Interrupt Controller: Generates interrupts for various events, such as data received, transmit buffer empty, and error conditions on either channel.

Benefits

  • Efficient Multi-Channel Communication: Allows for simultaneous communication with multiple serial devices, improving system efficiency.
  • Reduced CPU Load: FIFO buffers reduce CPU intervention, optimizing overall system performance.
  • Flexibility: Programmable baud rates and modem control signals offer versatile communication options.
  • Reliable Data Transfer: Error detection mechanisms ensure data integrity during serial communication.
  • Simplified System Design: Integrates two UART channels into a single chip, simplifying board layout and reducing component count.

Technical Specifications: While precise specifications may vary, the XR1072CD typically supports baud rates up to 115.2 kbps or higher. It operates commonly at 3.3V or 5V power supply. FIFO buffer sizes are usually 16 bytes or larger per channel. The UART usually supports standard serial communication parameters such as 5, 6, 7, or 8 data bits, parity (even, odd, none), and 1 or 2 stop bits. Refer to the Exar XR1072 datasheet for specific values and pinout information.

You May Also Be Interested in

NEC
Need more? Email Us
NEC
Lowest to $26.6863
Renesas Electronics America
Lowest to $25.0249
Renesas Electronics America
Need more? Email Us
NEC
Lowest to $25.0254
NEC
Lowest to $291.2610
NEC
Need more? Email Us
NEC
Need more? Email Us
Renesas Electronics America
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess