EN
  • EN
  • DE

XC62FP3002TH

Part No XC62FP3002TH
Manufacturer Torex Semiconductor Ltd
Catalog HOT - SALES and EOL Components (U - Z)
Description POSITIVE VOLTAGE REGULATORS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Torex Semiconductor Ltd
Win Source Part Number 407695-XC62FP3002TH
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian XC62FP3002TH CAD Model

Description

The XC62FP3002TH is a low dropout (LDO) regulator manufactured by Torex Semiconductor Ltd. Designed to provide a stable 3.0V output, it is well-suited for applications where efficiency and space are key considerations, particularly in battery-powered devices. The 'FP' series generally indicates low power consumption and high precision voltage regulation.

Applications:

  • Handheld Devices: Powering microcontrollers, memory, and other components in portable gaming consoles and media players.
  • Wireless Communication: Regulating voltage for Bluetooth, Wi-Fi, and Zigbee modules.
  • Wearable Technology: Stable power supply for smartwatches, fitness trackers, and other wearable sensors.
  • Industrial Sensors: Providing a reliable voltage source for industrial sensing applications.
  • Medical Equipment: Use in portable medical devices requiring stable power, such as blood glucose monitors.

Features:

  • Low Dropout Voltage: Ensures stable regulation even when the input voltage is close to the desired output.
  • High Output Voltage Accuracy: Delivers a precise and reliable 3.0V output voltage.
  • Low Quiescent Current: Minimizes power loss during standby or idle states.
  • Overcurrent Protection: Safeguards the regulator and connected circuits from damage due to excessive current.
  • Short Circuit Protection: Protects the device from damage in case of a short circuit.
  • Thermal Shutdown: Shuts down the regulator to prevent overheating and damage.
  • Small Package Size: Enables compact designs for space-constrained applications.

Benefits:

  • Extended Battery Life: Low dropout voltage and quiescent current contribute to longer battery life in portable devices.
  • Increased Reliability: Built-in protection features ensure the regulator and connected circuits are safeguarded against damage.
  • Simplified Design: Minimal external components are required, streamlining the design process.
  • Stable and Accurate Voltage: Consistent performance of connected circuits due to the precise 3.0V output.
  • Reduced Power Consumption: Contributes to a more energy-efficient system overall.

Additional Details:

The XC62FP3002TH has a fixed output voltage of 3.0V. It is commonly available in small surface mount packages like SOT-25 or similar. The input voltage usually ranges from approximately 2.0V to 6.0V. The quiescent current is typically very low, often in the range of a few microamperes. The 'TH' suffix likely indicates a specific package configuration or manufacturing variant. Its characteristics make it suitable for energy-conscious and space-limited applications.

You May Also Be Interested in

NEC
Need more? Email Us
Renesas Electronics America
Need more? Email Us
NEC
Lowest to $84.4190
NEC
Need more? Email Us
Renesas Electronics America
Lowest to $19.5645
NEC
Lowest to $26.6863
Renesas Electronics America
Lowest to $32.8367
Renesas Electronics America
Need more? Email Us
NEC
Lowest to $1.9566

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess