EN
  • EN
  • DE

XC9111A451PRN

Part No XC9111A451PRN
Manufacturer Torex Semiconductor Ltd
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - DC DC Switching Regulators
Manufacturer Torex Semiconductor Ltd
Win Source Part Number 415348-XC9111A451PRN
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XC9111A451PRN CAD Model

Description

The XC9111A451PRN is a synchronous step-up DC/DC converter manufactured by Torex Semiconductor Ltd, featuring an integrated coil. This converter is designed to efficiently boost a lower input voltage to a stable 4.5V output voltage. Its integrated coil simplifies the circuit design and reduces the required board space. The device employs PWM/PFM control to optimize efficiency across a wide range of load conditions.

Applications

  • Power supplies for portable electronic devices
  • Battery-powered applications
  • Wearable devices
  • IoT (Internet of Things) devices
  • LED driving circuits

Features

  • Integrated Coil: Reduces external component count and simplifies PCB layout.
  • Synchronous Rectification: Enhances efficiency by using a MOSFET instead of a Schottky diode for rectification.
  • PWM/PFM Control: Automatically switches between PWM and PFM modes to optimize efficiency at different load levels.
  • Low Start-up Voltage: Allows operation from low input voltage sources, suitable for single-cell battery applications.
  • Fixed Output Voltage: Provides a stable 4.5V output voltage.
  • Overcurrent Protection: Protects the device and load from damage due to excessive current.
  • Thermal Shutdown Protection: Shuts down the device if the internal temperature exceeds a certain limit, preventing damage from overheating.
  • Compact Package: Allows for small and compact designs.

Benefits

  • High Efficiency: Maximizes battery life in portable devices by minimizing power losses.
  • Simplified Design: Reduces complexity and component count, making the design process easier.
  • Small Footprint: Allows for compact product designs, saving board space.
  • Stable Output Voltage: Ensures reliable operation of connected devices by providing a consistent power supply.
  • Robust Protection: Protects against potential damage from overcurrent and thermal overload.

Additional Details

The XC9111A451PRN operates with a typical input voltage range from 0.9V to 5.5V. The synchronous rectification reduces power dissipation, contributing to the high efficiency. The PWM/PFM control scheme ensures optimal efficiency under varying load conditions. The integrated coil eliminates the need for external inductor selection and placement. This device incorporates safety features such as overcurrent and thermal shutdown protection to ensure robust operation. The package is small and thermally enhanced for efficient heat dissipation. The 'N' suffix typically indicates specific packaging or feature variations.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 3A SOT583
Lowest to $1.0274
Texas Instruments
6V INPUT, 30A PARALLELABLE SYNCH
Lowest to $20.3732
Texas Instruments
IC REG BUCK ADJ 1A SOT23-6
Lowest to $1.5542
Texas Instruments
IC REG BUCK ADJ 25A 24WQFN
Need more? Email Us
Texas Instruments
IC REG BOOST ADJ 2.5A SOT23-6
Lowest to $0.2474
Analog Devices Inc.
IC REG BUCK ADJ 6A 40TQFN
Lowest to $37.8359
Texas Instruments
IC REG BUCK ADJ 2A SOT23
Lowest to $0.2329
Texas Instruments
IC REG BUCK ADJ 2.5A 12WSON
Lowest to $29.3234
Analog Devices Inc.
IC REG BUCK ADJ 15A 36LQFN
Lowest to $130.0000

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess