EN
  • EN
  • DE

XC9236G18CER-G

Part No XC9236G18CER-G
Manufacturer Torex Semiconductor Ltd
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description 600MA SYNCHRONOUS STEP-DOWN DCDC  /  Buck Switching Regulator IC Positive Fixed 1.8V 1 Output 600mA 6-UFDFN Exposed Pad
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators
Mfr Torex Semiconductor Ltd
Series XC9236
Package Tape & Reel (TR)
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Fixed
Number of Outputs 1
Voltage - Input (Min) 1.8V
Voltage - Input (Max) 6V
Voltage - Output (Min/Fixed) 1.8V
Current - Output 600mA
Frequency - Switching 1.2MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 6-UFDFN Exposed Pad
Supplier Device Package 6-USPC (1.8x2)
Base Product Number XC9236
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 3,000
Win Source Part Number 1105724-XC9236G18CER-G
Ultra Librarian 3D Model Ultra Librarian XC9236G18CER-G CAD Model

Description

The XC9236G18CER-G is a synchronous step-down DC/DC converter IC manufactured by Torex Semiconductor. It is designed for applications requiring high efficiency, low noise, and a compact solution size. This converter integrates a control circuit and switching elements to provide a stable and efficient power supply. It offers a fixed output voltage and incorporates several protection features to ensure reliable operation.

Applications

  • Mobile Devices: Powering core logic, memory, and other critical components in smartphones and tablets.
  • Wearable Electronics: Providing power to sensors, microcontrollers, and displays in smartwatches, fitness trackers, and other wearables.
  • IoT Devices: Regulating voltage in low-power sensors, wireless communication modules, and other connected devices.
  • Portable Medical Equipment: Supplying stable power to handheld medical instruments such as blood glucose meters and pulse oximeters.
  • Camera Modules: Powering the digital and analog blocks in compact camera modules.

Features

  • Synchronous Rectification: Improves efficiency by using synchronous rectification, minimizing power loss.
  • Input Voltage Range: Operates over a wide input voltage range to support various power sources.
  • Fixed Output Voltage: Provides a stable and accurate fixed output voltage.
  • Overcurrent Protection (OCP): Protects the device and downstream components from damage due to excessive current.
  • Short-Circuit Protection (SCP): Prevents damage from short-circuit conditions.
  • Thermal Shutdown Protection (TSD): Shuts down the device in the event of overheating to prevent damage.
  • Small Package: Available in a compact package for space-constrained applications.

Benefits

  • High Efficiency: Synchronous rectification maximizes power conversion efficiency, reducing power consumption and heat generation.
  • Compact Size: Small package enables integration in space-constrained applications.
  • Reliable Operation: Built-in protection features ensure stable and safe operation under various conditions.
  • Simplified Design: Fixed output voltage simplifies design and reduces the need for external components.
  • Extended Battery Life: Low power consumption contributes to longer battery life in portable devices.

Technical Specifications: The XC9236G18CER-G has a fixed output voltage of 1.8V. The -G at the end of the part number indicates that it is lead-free and RoHS compliant. The -ER indicates the part is provided in embossed tape packaging.

You May Also Be Interested in

Analog Devices Inc.
IC REG BOOST ADJ 20MA 8DFN
Lowest to $6.4030
Maxim Integrated
MAXM15062AMB+ Analog Devices / Maxim Integrated Switching Voltage Regulators For MAXM17901: 4.5V to 24V Input, 3.3V, datasheet, inventory, & pricing.
Lowest to $14.5523
Analog Devices Inc.
IC REG BUCK ADJ 6A 24QFN
Lowest to $15.1344
Texas Instruments
6V INPUT, 30A PARALLELABLE SYNCH
Lowest to $20.3732
Texas Instruments
SYNCHRONOUS BUCK CONVERTER
Lowest to $13.0971
Vicor Corporation
IC REG BUCK ADJ/6.5V 18A 110LGA
Lowest to $29.3234
Texas Instruments
IC REG BUCK ADJ 2A SOT583
Lowest to $1.3098
Analog Devices Inc.
IC REG BUCK BST ADJ/3V 22FC2QFN
Lowest to $8.1493
Texas Instruments
IC REG BUCK ADJ 25A 24WQFN
Lowest to $11.3188

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess