EN
  • EN
  • DE

02DZ13-Y(TPH3,F)

Part No 02DZ13-Y(TPH3,F)
Manufacturer Toshiba Semiconductor and Storage
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Toshiba Semiconductor and Storage
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 814608-02DZ13-Y(TPH3,F)
Ultra Librarian 3D Model Ultra Librarian 02DZ13-Y(TPH3,F) CAD Model

Description

The 02DZ13-Y(TPH3,F) is a Zener diode manufactured by Toshiba Semiconductor and Storage. Zener diodes are semiconductor devices designed to maintain a constant voltage across their terminals when the voltage applied exceeds the Zener voltage. This particular diode is commonly used for voltage regulation and overvoltage protection in a variety of electronic circuits.

Applications

  • Voltage regulation in power supplies
  • Overvoltage protection in sensitive electronic equipment
  • Clipping and clamping circuits
  • Voltage references in measurement equipment
  • Transient voltage suppression

Features

  • Zener Voltage: 13V (Nominal). This is the voltage at which the diode begins to conduct significantly in the reverse direction, maintaining a constant voltage.
  • Low Reverse Leakage Current: Minimizes power loss and improves efficiency.
  • High Surge Current Capability: Provides robust protection against transient voltage spikes.
  • Small Package Size: Allows for high-density mounting on printed circuit boards.
  • Surface Mount Device (SMD): Suitable for automated assembly processes.

Benefits

  • Precise Voltage Regulation: Maintains a stable output voltage, ensuring reliable operation of connected circuits.
  • Effective Overvoltage Protection: Prevents damage to sensitive components from voltage spikes.
  • Compact Design: Saves valuable board space, enabling miniaturization of electronic devices.
  • Enhanced Reliability: Provides robust protection against voltage fluctuations, extending the lifespan of electronic equipment.
  • Simplified Circuit Design: Simplifies the design of voltage regulation and protection circuits.

Additional Details

The 02DZ13-Y(TPH3,F) Zener diode is typically available in a small surface-mount package (e.g., SOD-323 or similar). The "Y" in the part number often indicates a specific tolerance or characteristic of the Zener voltage. The (TPH3,F) portion of the part number likely refers to the specific packaging and environmental compliance details (e.g., RoHS compliance). It is crucial to consult the manufacturer's datasheet for precise specifications, including maximum power dissipation, operating temperature range, and detailed electrical characteristics. The Zener voltage tolerance should also be carefully considered for specific application requirements.

Proper handling and soldering techniques should be followed when working with surface mount devices. The diode should be mounted in accordance with the manufacturer's recommendations to ensure proper heat dissipation and long-term reliability. It's essential to verify the part number and specifications before installation to avoid potential damage to the circuit.

You May Also Be Interested in

Advantech Corp
18" PCT.T/S PANEL WITH INTEL CEL
Need more? Email Us
Advantech Corp
NETWORK SWITCH-UNMANAGED 2 PORT / Network Switch - Unmanaged 2 Ports IP30
Need more? Email Us
Phoenix Contact
Need more? Email Us
Littelfuse Inc.
PORT-POWERED SERIAL CONVERTER / Converter, RS-232 to RS-422/485
Need more? Email Us
Advantech Corp
ROUTER 3G HSPA ETH / 4G LTE Router AT&T, Verizon Ethernet, RS-232
Need more? Email Us
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
Omron
INTERFACE CONVERTER 100-240V / Converter, RS232C/USB to RS-422/485
Need more? Email Us
Quest Technology International Inc.
TELEPHONE SINGLEGANG WALL PLATE
Lowest to $4.6536
Enocean
PUSHBUTTON TRANSMITTER MODULE / Pushbutton Transmitter Module
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess