EN
  • EN
  • DE

1SV308(TH3,T)

Part No 1SV308(TH3,T)
Manufacturer Toshiba Semiconductor and Storage
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Toshiba Semiconductor and Storage
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 814983-1SV308(TH3,T)
Ultra Librarian 3D Model Ultra Librarian 1SV308(TH3,T) CAD Model

Description

The 1SV308(TH3,T) is a silicon epitaxial planar type variable capacitance diode (Varicap) manufactured by Toshiba Semiconductor and Storage. This diode is specifically designed for use in electronic tuning applications, offering excellent capacitance variation with reverse voltage.

Applications

  • Electronic tuning circuits in radios and televisions
  • Voltage-controlled oscillators (VCOs)
  • Frequency modulators
  • Automatic frequency control (AFC) circuits
  • Parametric amplifiers

Features

  • High capacitance ratio: Provides a wide tuning range.
  • Low series resistance: Ensures minimal signal loss.
  • Excellent linearity: Offers stable and predictable performance across the voltage range.
  • Small package size: Suitable for compact circuit designs.
  • Epitaxial planar structure: Delivers high reliability and uniformity.

Benefits

  • Precise tuning: Enables accurate selection of desired frequencies.
  • Stable oscillation: Maintains consistent performance in VCO applications.
  • Efficient frequency modulation: Facilitates clear and reliable signal transmission.
  • Improved receiver sensitivity: Enhances the ability to detect weak signals.
  • Reduced component count: Simplifies circuit design and lowers overall cost.

Additional Details

The 1SV308(TH3,T) is characterized by its capacitance variation with reverse voltage. The capacitance typically ranges from a maximum value at a low reverse voltage to a minimum value at a higher reverse voltage. This characteristic is critical for tuning applications where the diode's capacitance is used to adjust the resonant frequency of a circuit.

The forward voltage is typically around 1V, and the reverse voltage can withstand up to a specified maximum value, usually around 15V. The operating temperature range is typically from -40°C to +85°C. The device comes in a small surface-mount package, allowing for high-density circuit board designs.

When using the 1SV308(TH3,T) in a circuit, it's important to consider the impedance matching and biasing conditions to achieve optimal performance. Careful design considerations will ensure the diode operates within its specified parameters and delivers the desired tuning characteristics.

You May Also Be Interested in

Advantech Corp
4-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Essentra Components
ROUND END CAPS - BLUE, INSIDE DI
Need more? Email Us
3M
FLAME BARRIER 8.5"X11" 1=1SHEET
Need more? Email Us
Triplett Test Equipment and Tools
8" ULTRA-COMPACT LED MONITOR
Need more? Email Us
Phoenix Contact
Need more? Email Us
J.W. Winco
ADJ LEVER PLASTIC, STAINLESS M10 / Adjustable Lever Orange
Need more? Email Us
Advantech Corp
1U RACKMOUNT PLATFORM FOR NETWOR
Need more? Email Us
iBASE Technology
37 ALL-IN-ONE RESIZING DISPLAY W
Need more? Email Us
Advantech Corp
MOD 4-CH INPUT/4-CH OUTPUT 2.5W / Digital Input/Relay Output Module
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess