EN
  • EN
  • DE

2SA1618-Y

Part No 2SA1618-Y
Manufacturer Toshiba Semiconductor and Storage
Catalog Transistors (BJT) - Arrays
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Toshiba Semiconductor and Storage
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 815123-2SA1618-Y
Ultra Librarian 3D Model Ultra Librarian 2SA1618-Y CAD Model

Description

The 2SA1618-Y is a PNP silicon epitaxial transistor array manufactured by Toshiba Semiconductor and Storage. This device is designed for use in a variety of amplifier and switching applications. The 'Y' suffix likely indicates a specific gain grouping or other parameter variation.

Applications:

  • Audio Amplifiers: Used in pre-amplifiers and power amplifier stages.
  • Switching Circuits: Employed in switching applications due to its fast switching speed.
  • General Purpose Amplification: Suitable for various small signal amplification needs.
  • Driver Stages: Can be used as a driver for larger transistors.

Features:

  • High Collector Current: Capable of handling moderate collector current.
  • Low Saturation Voltage: Provides efficient switching performance.
  • High Transition Frequency: Offers good high-frequency response.
  • Complementary Pair: Commonly used with its NPN complement for push-pull amplifiers.

Benefits:

  • Improved Audio Quality: Low noise figure makes it suitable for audio applications.
  • Efficient Switching: Low saturation voltage ensures minimal power loss.
  • Stable Operation: Reliable performance within specified operating conditions.
  • Compact Design: Allows for space-saving design in electronic circuits.

Additional Details:

The 2SA1618-Y features a typical collector-emitter voltage rating (Vceo) and collector current (Ic) that make it appropriate for a wide range of applications. The device's hFE (DC current gain) is a critical parameter for amplifier design, and the 'Y' suffix often designates a specific range of hFE values. It's encapsulated in a through-hole package, allowing for easy mounting on PCBs. Ensure proper heat sinking if operating at higher power levels.

You May Also Be Interested in

Diodes Incorporated
TRANS 2NPN 160V 0.2A SOT26
Lowest to $0.3128
Diodes Incorporated
TRANS 2PNP 20V 2A U-DFN2020-6
Lowest to $0.2509
Panasonic
TRANS 2PNP 50V 0.5A MINI6
Lowest to $0.3174
Panasonic
TRANS 2PNP 50V 0.1A SMINI6
Lowest to $0.1445
Panasonic
TRANS 2NPN 12V 0.03A MINI6
Need more? Email Us
Panasonic
TRANS 2NPN 50V 0.1A SSMINI6
Lowest to $0.3236
Panasonic
TRANS 2NPN 50V 0.1A MINI6
Lowest to $2.7858
Diodes Incorporated
TRANS 2PNP 40V 0.2A SOT363
Lowest to $0.1351
Diodes Incorporated
TRANS 2PNP 150V 0.2A SOT26
Lowest to $0.1161

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess