EN
  • EN
  • DE

2SA1943-O(S1FS)

Part No 2SA1943-O(S1FS)
Manufacturer Toshiba Semiconductor and Storage
Catalog Custom Parts (0 - A)
Description PNP Transistor 230V 15A TO-3P-L
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1112339-2SA1943-O(S1FS)
Categories Custom Parts
Manufacturer Toshiba Semiconductor and Storage
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 2SA1943-O(S1FS) CAD Model

Description

The 2SA1943-O(S1FS) is a PNP silicon epitaxial transistor manufactured by Toshiba Semiconductor and Storage. It's designed for high-power audio amplifier applications, excelling in providing clean and powerful amplification due to its excellent linearity and high current capability. The 'O' in the part number likely refers to a specific hFE (DC current gain) rank, allowing designers to select devices with tighter gain characteristics for improved performance.

Applications:

  • High-power audio amplifiers
  • Output stage of audio amplifiers
  • Linear power amplifiers
  • High-current switching applications
  • Voltage regulators

Features:

  • PNP Silicon Epitaxial Transistor
  • High Collector Current (IC = -15A)
  • High Collector Power Dissipation (PC = 150W)
  • Low Saturation Voltage
  • Excellent Linearity

Benefits:

  • Enables high-power audio amplification
  • Delivers clean and distortion-free audio output
  • Provides reliable performance in demanding applications
  • Simplifies thermal management with efficient heat dissipation
  • Reduces power loss with low saturation voltage

Additional Details:

The 2SA1943-O(S1FS) boasts a collector-emitter voltage (VCEO) of -230V and an emitter-base voltage (VEBO) of -5V. Its high collector current rating of -15A and a power dissipation of 150W make it well-suited for driving large loads. The transition frequency (fT) is typically around 30 MHz. It comes in a TO-3P(N) package, which facilitates efficient heat sinking. The S1FS designation likely indicates specific manufacturing or testing conditions. When designing with the 2SA1943-O(S1FS), it's crucial to consider the thermal characteristics and ensure adequate heat sinking to prevent overheating and ensure reliable operation. Its complementary NPN transistor is 2SC5200. Proper biasing is also essential to maintain linearity and minimize distortion. The specific hFE rank indicated by the 'O' should be considered when matching transistors in push-pull amplifier configurations for optimal performance.

You May Also Be Interested in

Renesas Electronics America
Need more? Email Us
Renesas Electronics America
IC FREQ TIMING GENERATOR 28SSOP / Intel CPU Server, PCI Express (PCIe), SATA Clock/Frequency Synthesizer, Spread Spectrum Clock Generator IC 400MHz 1 Output 28-SSOP
Lowest to $4.3657
Omron
DIP Switches / Sip Switches ID30, Sxga, Hd, 102MM, R, Hs, P
Need more? Email Us
Vishay
61CTQ045 Series 45 V 60 A Flange Mount Schottky Rectifier - TO-220AB
Need more? Email Us
Renesas Electronics America
9Mb ZBT 256K x 36 w/ 2.5V I/O, Pipelined SRAM
Need more? Email Us
AVX Corporation
PCB Stacking Connector; Connector Type: Stacking; Series: 5602; Pitch Spacing: 0.4mm; No. of Contacts: 60; Gender:...
Lowest to $0.6435
Microchip Technology
Power Igbt Transistor
Need more? Email Us
Molex, LLC
Need more? Email Us
Microchip Technology
Lowest to $134.3284

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess